location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC547 interface cards/adapter eSATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC547
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60088 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078164289
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 13:54:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ICY BOX IB-AC547 interface cards/adapter eSATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FireWire 800 to eSATA Adapter
  • - SATA transfer rate up to 3 Gbit/s
  • - FireWire transfer rate up to 800 Mbit/s
  • - LED-Indicator for Power and Access
  • - Plug & Play and HotSwap
  • - OS independent
  • - Daisy Chain Support
Long product name ICY BOX IB-AC547 interface cards/adapter eSATA :
The long product name of ICY BOX IB-AC547 interface cards/adapter eSATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x FireWire 800, 1x eSATA, LSI FW843, 67 x 45 x 18 mm
More>>>
ICY BOX IB-AC547 interface cards/adapter eSATA:
The official description of ICY BOX IB-AC547 interface cards/adapter eSATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IB-AC547 is a Firewire 800 to eSATA adapter. If you have devices that are still using a FireWire 800 port, you could benefit from this adapter. The host computer is connected via firewire and the desired peripheral is connected via eSATA to the adapter. The adapter provides an additional FireWire 800 port, so that there is always free space for other devices available.

Short summary description ICY BOX IB-AC547 interface cards/adapter eSATA:
This short summary of the ICY BOX IB-AC547 interface cards/adapter eSATA data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC547, eSATA, Female, Black, Taiwan, LSI FW843, 3 Gbit/s

Long summary description ICY BOX IB-AC547 interface cards/adapter eSATA:
This is an auto-generated long summary of ICY BOX IB-AC547 interface cards/adapter eSATA based on the first three specs of the first five spec groups.

ICY BOX IB-AC547. Output interface: eSATA, Host interface gender: Female. Product colour: Black, Country of origin: Taiwan. Chipset: LSI FW843, Data transfer rate (max): 3 Gbit/s. Width: 67 mm, Depth: 45 mm, Height: 18 mm. Package width: 35 mm, Package depth: 100 mm, Package height: 202 mm

Ports & interfaces
Host interface gender
Female
Output interface *
eSATA
FireWire 800 ports quantity
1
eSATA ports quantity
2
Design
Internal *
No
Product colour
Black
Hot-swap
Yes
Country of origin
Taiwan
Features
Chipset
LSI FW843
Data transfer rate (max)
3 Gbit/s
Plug and Play
Yes
Weight & dimensions
Width
67 mm
Depth
45 mm
Weight & dimensions
Height
18 mm
Weight
69 g
Packaging data
Package width
35 mm
Package depth
100 mm
Package height
202 mm
Package weight
269 g
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
420 mm
Master (outer) case height
225 mm
Master (outer) case gross weight
11.5 kg
Other features
Material
Aluminium
Brand Image Product code Product Stock Price from
ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60899 IB-PCI1902-C31 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
(show image)
60914 IB-PCI2017-U2 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60748 IB-PCI1901-C32 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2 ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2
(show image)
60724 IB-PCI224M2-ARGB 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2
(show image)
60403 IB-PCI214M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2
(show image)
60406 IB-PCI215M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208 interface cards/adapter Internal M.2 ICY BOX IB-PCI208 interface cards/adapter Internal M.2
(show image)
60092 IB-PCI208 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI209 interface cards/adapter Internal M.2 ICY BOX IB-PCI209 interface cards/adapter Internal M.2
(show image)
60093 IB-PCI209 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-CVB516 interface cards/adapter Internal SATA ICY BOX IB-CVB516 interface cards/adapter Internal SATA
(show image)
60106 IB-CVB516 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)