location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-PCI209 interface cards/adapter Internal M.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-PCI209
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60093 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078164340
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 15:57:06
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60093 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-PCI209 interface cards/adapter Internal M.2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts 2x M.2 SSD to PCIe x4 and SATA III
  • - Supports M.2 size 2280/2260/2242
  • - Application of double-sided assembled modules supported
  • - Data transfer rate up to 39 Gbit/s (PCIe) and 6 Gbit/s (SATA)
  • - Full profile form factor
  • - Windows 7, Mac 10.0 or above compatible
Long product name ICY BOX IB-PCI209 interface cards/adapter Internal M.2 :
The long product name of ICY BOX IB-PCI209 interface cards/adapter Internal M.2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCIe 3.0 x4, 2 x M.2, SATA III, 39 Gbps, 109 g
More>>>
ICY BOX IB-PCI209 interface cards/adapter Internal M.2:
The official description of ICY BOX IB-PCI209 interface cards/adapter Internal M.2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The little ones are the fast ones
The IB-PCI209 converts 2x M.2 SSD to PCIe x4 and SATA III, thereby allowing the connection of fast and ultra-compact M.2 cards to an existing system. The PCI bracket also grants firm hold in the corresponding mounts.

Can hold a lot
The IB-PCI209 can hold cards in sizes 22x42/60/80 mm and independently of the operating system at that. Power is supplied via the PCIe host interface.

Quick installation
The cards are easy to installed thanks to pre-punched holes. Connect the PCI-e card and you browse through your files with Up to 39 Gbit/s.

Short summary description ICY BOX IB-PCI209 interface cards/adapter Internal M.2:
This short summary of the ICY BOX IB-PCI209 interface cards/adapter Internal M.2 data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-PCI209, PCIe, M.2, PCIe 3.0, Green, China, 39 Gbit/s

Long summary description ICY BOX IB-PCI209 interface cards/adapter Internal M.2:
This is an auto-generated long summary of ICY BOX IB-PCI209 interface cards/adapter Internal M.2 based on the first three specs of the first five spec groups.

ICY BOX IB-PCI209. Host interface: PCIe, Output interface: M.2, Expansion card standard: PCIe 3.0. Product colour: Green, Country of origin: China. Data transfer rate (max): 39 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac.... Width: 70 mm, Depth: 145 mm, Height: 5 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
M.2
Expansion card standard
PCIe 3.0
SATA revision
3.0
Internal SATA ports quantity
1
Number of M.2 (M) slots
1
Number of M.2 (B) slots
1
Design
Internal *
Yes
Product colour
Green
Country of origin
China
Features
Data transfer rate (max)
39 Gbit/s
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Weight & dimensions
Width
70 mm
Depth
145 mm
Weight & dimensions
Height
5 mm
Weight
109 g
Packaging data
Mounting brackets included
Yes
Screws included
Yes
Manual
Yes
Package width
125 mm
Package depth
160 mm
Package height
25 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
30 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
508 mm
Master (outer) case height
190 mm
Master (outer) case gross weight
4 kg
Other features
Material
Plastic
Brand Image Product code Product Stock Price from
ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60899 IB-PCI1902-C31 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
(show image)
60914 IB-PCI2017-U2 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60748 IB-PCI1901-C32 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-CVB516 interface cards/adapter Internal SATA ICY BOX IB-CVB516 interface cards/adapter Internal SATA
(show image)
60106 IB-CVB516 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC547 interface cards/adapter eSATA ICY BOX IB-AC547 interface cards/adapter eSATA
(show image)
60088 IB-AC547 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)