location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC509a Bluetooth 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC509a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60476 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078168577
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 13:37:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC509a Bluetooth 480 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0 type-A to RJ-45 Ethernet Port
  • - USB 2.0 up to 480Mbit/s
  • - LAN Transfer rate: 10/100 Mbit/s
  • - Supports IEEE 802.3, 802.3u standards
  • - Compact size
  • - Supports Windows, Mac OS, Linux
Long product name ICY BOX IB-AC509a Bluetooth 480 Mbit/s :
The long product name of ICY BOX IB-AC509a Bluetooth 480 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB A - RJ-45, M/F, USB 2.0, 10/100 Mbps, 17 g
More>>>
ICY BOX IB-AC509a Bluetooth 480 Mbit/s:
The official description of ICY BOX IB-AC509a Bluetooth 480 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The possibilities
USB 2.0 allows speeds of up to 480 Mbit/s to use. The IEEE 802.3 and 802.3u standards are supported by the RJ-45 port and thus speeds of 10/100 Mbit/s. With the OS of Windows, MacOS and Linux can use the adapter properly.

Connects two worlds
This adapter connects USB 2.0 and Ethernet LAN with each other and ensures a smooth exchange of a mobile device or PC with a network.

Space-saving and compact
Due to its short cable and the compact design, the IB-AC509a is not only saving space but also protects the environment. Less materials, less EMI radiation.

Short summary description ICY BOX IB-AC509a Bluetooth 480 Mbit/s:
This short summary of the ICY BOX IB-AC509a Bluetooth 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC509a, Wired, USB, Bluetooth, 480 Mbit/s, Black

Long summary description ICY BOX IB-AC509a Bluetooth 480 Mbit/s:
This is an auto-generated long summary of ICY BOX IB-AC509a Bluetooth 480 Mbit/s based on the first three specs of the first five spec groups.

ICY BOX IB-AC509a. Connectivity technology: Wired, Host interface: USB, Interface: Bluetooth. Maximum data transfer rate: 480 Mbit/s. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Bluetooth
Ethernet LAN (RJ-45) ports
1
USB connector form factor
Straight
USB version
2.0
Network
Maximum data transfer rate *
480 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100BaseT(X)
Full duplex
Yes
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Country of origin
China
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
45 mm
Depth
20 mm
Height
13 mm
Weight
17 g
Packaging data
Drivers included
Yes
Package width
100 mm
Package depth
25 mm
Package height
200 mm
Package weight
100 g
Logistics data
Harmonized System (HS) code
84733020
Master (outer) case width
380 mm
Master (outer) case length
440 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
5.2 kg
Products per master (outer) case
50 pc(s)
Other features
Housing material
Plastic
Brand Image Product code Product Stock Price from
ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port
(show image)
60498 USB 3.0 A-Type to RJ-45 Ethernet port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)