location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-CVB516 interface cards/adapter Internal SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-CVB516
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078164463
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 14:18:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-CVB516 interface cards/adapter Internal SATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: M.2
  • - Output interface: SATA
  • - 6 Gbit/s
  • - Green
Long product name ICY BOX IB-CVB516 interface cards/adapter Internal SATA :
The long product name of ICY BOX IB-CVB516 interface cards/adapter Internal SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M.2 SATA - SATA, 6 Gbit/s
More>>>
ICY BOX IB-CVB516 interface cards/adapter Internal SATA:
The official description of ICY BOX IB-CVB516 interface cards/adapter Internal SATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One runabout

The IB-CVB516 is a M.2 SATA to SATA III converter card. This PCI Bracket can hold one M.2 card and converts it to SATA. The advantages of space-efficient mSATA cards with the widespread SATA III standard are united.

The card is easy to install thanks to pre-punched holes. Connect the SATA cable and you browse through your files with up to 6 Gbit/s.

The little ones are the fast ones
The IB-CVB516 converts M.2 SATA to SATA, thereby allowing the connection of fast and ultra-compact M.2 cards to an existing system. The PCI bracket also grants firm hold in the corresponding mounts.

Can hold a lot
The IB-CVB516 can hold cards in sizes 2242 / 2260 / 2280 and independently of the operating system at that. Power is supplied via the SATA power interface.

Quick installation
The cards are easy to installed thanks to pre-punched holes. Connect the SATA cable and power and you browse through your files with Up to 6 Gbit/s.

Short summary description ICY BOX IB-CVB516 interface cards/adapter Internal SATA:
This short summary of the ICY BOX IB-CVB516 interface cards/adapter Internal SATA data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-CVB516, M.2, SATA, Green, China, 6 Gbit/s, 71 mm

Long summary description ICY BOX IB-CVB516 interface cards/adapter Internal SATA:
This is an auto-generated long summary of ICY BOX IB-CVB516 interface cards/adapter Internal SATA based on the first three specs of the first five spec groups.

ICY BOX IB-CVB516. Host interface: M.2, Output interface: SATA. Product colour: Green, Country of origin: China. Data transfer rate (max): 6 Gbit/s. Width: 71 mm, Depth: 113 mm, Height: 5 mm. Package width: 125 mm, Package depth: 160 mm, Package height: 25 mm

Ports & interfaces
Host interface *
M.2
Output interface *
SATA
SATA revision
3.0
Internal SATA ports quantity
1
Design
Internal *
Yes
Product colour
Green
Country of origin
China
Features
Data transfer rate (max)
6 Gbit/s
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
71 mm
Depth
113 mm
Height
5 mm
Weight & dimensions
Weight
99 g
Packaging data
Mounting brackets included
Yes
Screws included
Yes
Manual
Yes
Package width
125 mm
Package depth
160 mm
Package height
25 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
30 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
500 mm
Master (outer) case height
190 mm
Master (outer) case gross weight
3.7 kg
Other features
Material
Plastic
Brand Image Product code Product Stock Price from
ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60899 IB-PCI1902-C31 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
(show image)
60914 IB-PCI2017-U2 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60748 IB-PCI1901-C32 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2 ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2
(show image)
60724 IB-PCI224M2-ARGB 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2
(show image)
60403 IB-PCI214M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2
(show image)
60406 IB-PCI215M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208 interface cards/adapter Internal M.2 ICY BOX IB-PCI208 interface cards/adapter Internal M.2
(show image)
60092 IB-PCI208 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI209 interface cards/adapter Internal M.2 ICY BOX IB-PCI209 interface cards/adapter Internal M.2
(show image)
60093 IB-PCI209 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC547 interface cards/adapter eSATA ICY BOX IB-AC547 interface cards/adapter eSATA
(show image)
60088 IB-AC547 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)