location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-PCI1901-C32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60748 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078170853
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 14:30:19
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60748 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Expands your desktop PC to one more USB Type-C® 3.2 (Gen 2x2) port
  • - Supports USB data transfer rates of up to 20 Gbit/s
  • - PCI express base specification revision 3.0 (x4 lanes)
  • - Fits into PCIe x4, x8 or x16 slot
  • - Asmedia ASM3242 and ASM1541 USB 3.2 (Gen 2x2) controllers
  • - LED indicators indicate power and connection
Long product name ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) :
The long product name of ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCIe 3.0 x4, USB C 3.2 (2x2), 20 Gbps, 43 g
More>>>
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
The official description of ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.2 (Gen 2x2)
The new IB-PCI1901-C32 expansion card supports USB 3.2 (Gen 2x2) for both AMD and Intel platforms and offers data transfer rates of up to 20 Gbit/s, which is double that of the previous generation. With the USB Type-C® connector design and backward compatibility with USB 2.0/3.0/3.1, the new expansion card offers a cost-effective way for users to upgrade to the USB 3.2 (Gen 2x2) specification.

High Quality
Also the IB-PCI1901-C32 follows the highest ICY BOX quality standards and uses the best available components. The new PCIe expansion card has been thoroughly tested and is ready for immediate use and delivers reliable performance at a reasonable price.

Perfect Symbiosis
USB 3.2 (Gen 2x2)-capable external enclosures are far from being a standard, but ICY BOX already has them and thus belongs to the pioneer of this technology! Be surprised by the incredible data transfer rates of the ICY BOX expansion card IB-PCI1901-C32 in combination with the IB-1916M-C32-NVMe enclosure solution!

Short summary description ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
This short summary of the ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-PCI1901-C32, PCIe, USB 3.2 Gen 2 (3.1 Gen 2), Male, PCIe 3.0, SATA 15-pin, Black

Long summary description ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
This is an auto-generated long summary of ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) based on the first three specs of the first five spec groups.

ICY BOX IB-PCI1901-C32. Host interface: PCIe, Output interface: USB 3.2 Gen 2 (3.1 Gen 2), Host interface gender: Male. Product colour: Black, LED indicators: Access, Power, Country of origin: China. Data transfer rate (max): 20 Gbit/s. Width: 19 mm, Depth: 105 mm, Height: 65 mm. Package width: 25 mm, Package depth: 125 mm, Package height: 130 mm

Ports & interfaces
Host interface *
PCIe
Host interface gender
Male
Output interface *
USB 3.2 Gen 2 (3.1 Gen 2)
Expansion card standard
PCIe 3.0
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
SATA power connector type
SATA 15-pin
Design
Internal *
Yes
Product colour
Black
LED indicators
Access, Power
Country of origin
China
Features
Data transfer rate (max)
20 Gbit/s
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
19 mm
Depth
105 mm
Weight & dimensions
Height
65 mm
Weight
43 g
Packaging data
Quantity
1
Screws included
Yes
Manual
Yes
Package width
25 mm
Package depth
125 mm
Package height
130 mm
Package weight
117 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
60 pc(s)
Master (outer) case width
295 mm
Master (outer) case length
306 mm
Master (outer) case height
397 mm
Master (outer) case gross weight
7.5 kg
Other features
Material
Metal, Plastic
Brand Image Product code Product Stock Price from
ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60899 IB-PCI1902-C31 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
(show image)
60914 IB-PCI2017-U2 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2 ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2
(show image)
60724 IB-PCI224M2-ARGB 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2
(show image)
60403 IB-PCI214M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2
(show image)
60406 IB-PCI215M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208 interface cards/adapter Internal M.2 ICY BOX IB-PCI208 interface cards/adapter Internal M.2
(show image)
60092 IB-PCI208 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI209 interface cards/adapter Internal M.2 ICY BOX IB-PCI209 interface cards/adapter Internal M.2
(show image)
60093 IB-PCI209 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-CVB516 interface cards/adapter Internal SATA ICY BOX IB-CVB516 interface cards/adapter Internal SATA
(show image)
60106 IB-CVB516 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC547 interface cards/adapter eSATA ICY BOX IB-AC547 interface cards/adapter eSATA
(show image)
60088 IB-AC547 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)