location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Grand Cozy Sport

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grand Cozy Sport
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
172779E3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743172779 show
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:33
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 172779E3 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Grand Cozy Sport :
The long product name of Little Tikes Grand Cozy Sport. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Grand Cozy Sport, 1.5 - 5 years
More>>>
Little Tikes Grand Cozy Sport:
The official description of Little Tikes Grand Cozy Sport as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your little drivers will hit the road to fun in this styled and trendy parent assist coupe.
- Removable floor
- Handle on back & sides for parent-controlled rides
- Designed with a high seat back and storage in the rear
- Includes special features like an “ignition switch" and an open-and-close gas cap
- Cozy rolls on rugged, durable tires, front wheels spin 360º
- Includes Quiet Ride Tires

Short summary description Little Tikes Grand Cozy Sport:
This short summary of the Little Tikes Grand Cozy Sport data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Grand Cozy Sport, 1.5 yr(s), 4 wheel(s), Plastic, Green, White, Batteries required

Long summary description Little Tikes Grand Cozy Sport:
This is an auto-generated long summary of Little Tikes Grand Cozy Sport based on the first three specs of the first five spec groups.

Little Tikes Grand Cozy Sport. Drive type: Push, Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product colour: Green, White. Batteries required, Battery type: AAA

Features
Product colour *
Green, White
Product type *
Ride-on car
Material
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
5 yr(s)
Drive type *
Push
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Number of wheels *
4 wheel(s)
Wheels type
Solid wheels
Wheels mobility
Fixed, Swivel
Angle of rotation wheel
360°
Parent handle
Yes
Preassembled
No
Battery
Battery type
AAA
Batteries required
Yes
Number of batteries supported
3
Sustainability
Certification
CE
Weight & dimensions
Width
445.8 mm
Depth
792.5 mm
Height
861.8 mm
Packaging data
Batteries included
No
Package width
485.4 mm
Package depth
515.1 mm
Package height
861.8 mm
Package weight
10.4 kg
Package volume
215500 cm³
Package type
Box
Logistics data
Products per intermodal container (20ft)
131 pc(s)
Products per intermodal container (40ft)
302 pc(s)
Products per intermodal container (40ft, HC)
308 pc(s)
Master (outer) case width
485.4 mm
Master (outer) case length
515.1 mm
Master (outer) case height
863.1 mm
Master (outer) case gross weight
10.4 kg
Master (outer) case volume
215800 cm³