Little Tikes logo

Little Tikes Tikes Patrol Police Car

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86738
Info modified on:
14 Jun 2024, 09:04:28
Long product name Little Tikes Tikes Patrol Police Car:

Tikes Patrol Police Car, 1.5 - 5 jaar

Little Tikes Tikes Patrol Police Car:

A fun police-car theme creates a new world of imagination and pretend with this Cozy Coupe riding toy. Kids love the working door and foot-to-floor movement. It’s easy for kids to start and stop
- Removable floor
- When the floor is in, little ones’ feet are protected
- Take the floor out allows kids to use foot-to-floor power
- Handle on the back for parent-controlled push rides
- Working door
- Moving, clicking ignition switch
- Working horn
- Designed with a high seat back
- Rear cup holders
- Gas cap that open and closes
- Rugged, durable tires, front wheels spin 360º
- In & Outdoor use

Short summary description Little Tikes Tikes Patrol Police Car:

Little Tikes Tikes Patrol Police Car, 1.5 yr(s), 4 wheel(s), Plastic, Black, White, Batteries required

Long summary description Little Tikes Tikes Patrol Police Car:

Little Tikes Tikes Patrol Police Car. Drive type: Push, Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product colour: Black, White. Batteries required, Battery type: AA

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.