Little Tikes logo

Little Tikes Cozy Coupe Princess

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105124
Info modified on:
14 Jun 2024, 09:04:27
Long product name Little Tikes Cozy Coupe Princess:

Cozy Coupe Princess, 1.5 - 5 years

Little Tikes Cozy Coupe Princess:

With a handle for parents to push and a removable floor board for when the child is young, this Princess Cozy Coupe is a riding toy that any little girl will love! As the child grows it converts to a foot-to-floor ride on toy. - Removable floor
- When the floor is in, little ones’ feet are protected
- Take the floor out allows kids to use foot-to-floor power
- Handle on the back for parent-controlled push rides
- Working door
- Moving, clicking ignition switch
- Working horn
- Designed with a high seat back
- Rear cup holders
- Gas cap that open and closes
- Rugged, durable tires, front wheels spin 360º
- In & Outdoor use

Short summary description Little Tikes Cozy Coupe Princess:

Little Tikes Cozy Coupe Princess, 1.5 yr(s), 4 wheel(s), Plastic, Blue, Pink, White

Long summary description Little Tikes Cozy Coupe Princess:

Little Tikes Cozy Coupe Princess. Drive type: Push, Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product colour: Blue, Pink, White

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.