Little Tikes logo

Little Tikes Tikes Patrol Police Car Refresh

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106579
Info modified on:
14 Jun 2024, 09:04:27
Short summary description Little Tikes Tikes Patrol Police Car Refresh:

Little Tikes Tikes Patrol Police Car Refresh, 1.5 yr(s), 4 wheel(s), Plastic, Black, White

Long summary description Little Tikes Tikes Patrol Police Car Refresh:

Little Tikes Tikes Patrol Police Car Refresh. Drive type: Push, Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product colour: Black, White

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.