Little Tikes logo

Little Tikes Cozy Pumper

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98400
Info modified on:
14 Jun 2024, 09:04:30
Long product name Little Tikes Cozy Pumper:

Cozy Pumper, 1.5 - 5 years

Little Tikes Cozy Pumper:

Is your Cozy Coupe® running low on gas? Then fill ’er up with the Cozy Pumper™! Pumper includes 3 car sounds: Glugging, Beeping horn & Engine noises
- Weather-proof electronic buttons
- Comes with hose, pretend nozzle, credit card swipe and special cut-out credit card
- Nozzle stores on the side
- Great to use with any ride-on toy

Short summary description Little Tikes Cozy Pumper:

Little Tikes Cozy Pumper, 1.5 yr(s), Sounding, AA

Long summary description Little Tikes Cozy Pumper:

Little Tikes Cozy Pumper. Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Sounding. Battery type: AA, Number of batteries supported: 2. Material: Plastic, Product colour: Red. Weight: 1.63 kg

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.