location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-3242HDA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470029 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:42
The date of the most recent change of this product data-sheet in Icecat.
CLUB3D CSV-3242HDA user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - MicroSD (TransFlash)
Long product name CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified :
The long product name of CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SenseVision USB 3.0 Ultra Smart Docking Station
More>>>
CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified:
The official description of CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D USB 3.0 Ultra Smart Docking station is the best solution for expanding the connectivity ports on your Laptop or Ultrabook, allowing it to be used as a traditional Desktop PC. The USB 3.0 interface supports up to 5 Gbps bandwidth, which enables you to enjoy super speed data transmission between your favorite USB peripherals and allows for two external monitors one via HDMI™ and one via DVI-D or VGA, a wired network connection as well as audio and microphone outputs. All it needs is a free USB 3.0 port on your Laptop or Ultrabook to connect to the Ultra Smart Docking station via a single USB cable.

Connections:
From the single USB 3.0 uplink the Club 3D Ultra Smart docking Station offers a complete range of output connections: 5 x USB 3.0, Card-reader for (Micro) SD, Gigabit Ethernet port, DVI-D or VGA and HDMI™ ports, Audio and Microphone.

Design:
The Club3D Ultra Smart Docking Station has a convenient and slim Bar Design. The sturdy, brushed aluminium casing makes it crush resistant, high temperature resistant and gives it a premium look and feel. The compact design makes it easy to transport and to place on your desk. The rubber bands keep it in place when you position your device on it.
The Club3D Ultra Smart Docking Station has a convenient and slim Bar Design. The sturdy, brushed aluminum casing makes it crush resistant, high temperature resistant and gives it a premium look and feel. The compact design makes it easy to transport and to place on your desk. The rubber bands keep it in place when you position your device on it.

Short summary description CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified:
This short summary of the CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, 10,100,1000 Mbit/s, Aluminium, White, MicroSD (TransFlash)

Long summary description CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified:
This is an auto-generated long summary of CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified based on the first three specs of the first five spec groups.

CLUB3D The Club 3D USB 3.1 Gen 1 Ultra Smart Docking station DisplayLink® certified. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Aluminium, White, Compatible memory cards: MicroSD (TransFlash), Maximum digital resolution: 2048 x 1152 pixels. Power source type: DC, Output voltage: 12 V, Output current: 3 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
Line-out
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum digital resolution
2048 x 1152 pixels
Number of displays supported
2
Product colour *
Aluminium, White
Charging function
Yes
Housing material
Aluminium
Brand compatibility
Any brand
Compatibility
Lenovo / HP / Dell / Toshiba, etc
Performance
Certification
FCC, CE, RHOS
Power
Power source type
DC
Output voltage
12 V
Output current
3 A
Power consumption (typical)
14.43 W
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
372 mm
Depth
49 mm
Height
24 mm
Weight
260 g
Packaging data
Package width
401 mm
Package depth
88 mm
Package height
89 mm
Packaging content
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Other features
Number of microphone inputs
1
Country Distributor
Deutschland 1 distributor(s)