location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-2600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470371 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:52:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 :
The long product name of CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SenseVision USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0
More>>>
CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0:
The official description of CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SenseVision USB 3.0 to HDMI™ Graphics with USB 3.0 Hub and Ethernet enables a quick and convenient connection between your laptop or Ultrabook and an HDMI™ Monitor, Television or Projector. Featuring the advanced DisplayLink DL-165 chipset, it functions as an external graphics card and delivers high quality video at resolutions up to 2048x1152p. Additionally, the integrated Gigabit Ethernet Port allows for a fast and reliable wired network connection and the two SuperSpeed USB 3.0 ports allow you to use your favorite USB peripherals and storage devices. It’s a great tool for any power user who requires more desktop space, a faster and reliable wired network connection and more USB outputs. Ideal for Laptops with limited expansion ports.

Short summary description CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0:
This short summary of the CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0, 1.4a, USB Type-A, Aluminium, Silver, Operation, Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., 66 mm

Long summary description CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0:
This is an auto-generated long summary of CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 based on the first three specs of the first five spec groups.

CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0. HDMI version: 1.4a, USB connector type: USB Type-A. Product colour: Aluminium, Silver, LED indicators: Operation. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 66 mm, Depth: 20 mm, Height: 66 mm. Package width: 135 mm, Package depth: 45 mm, Package height: 135 mm

Ports & interfaces
HDMI version
1.4a
USB connector type
USB Type-A
Performance
Number of displays supported
1
Product colour *
Aluminium, Silver
LED indicators
Operation
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 8.1, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
66 mm
Weight & dimensions
Depth
20 mm
Height
66 mm
Weight
140 g
Packaging data
Package width
135 mm
Package depth
45 mm
Package height
135 mm
Packaging content
Cables included
USB
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)