location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-3103D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0854365005954 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with USB 3.0 specification
  • - Max supported resolution for single screen setup is: up to 3840 x 2160 @30Hz
  • - Max supported resolution for dual screen setup is: up to 2 x 1920 x 1200 @60Hz
  • - Support audio 2.1 channel
  • - Support Gigabit Ethernet
  • - Support BC1.2 charging (Back port x1)
Long product name CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™ :
The long product name of CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SenseVision USB 3.0 4K UHD Docking Station
More>>>
CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™:
The official description of CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SenseVision USB 3.0 4K Docking Station

The Club 3D Universal USB 3.0 4K Docking station is designed for all your connectivity needs. With the built-in USB 3.0 ports, the docking station enables you to enjoy the super speed data transmission (up to 5Gbps) of your USB peripherals, reducing cable clutter and bringing data and display connectivity to your notebook or tablet via a single USB 3.0 uplink port.

Dual Monitor support allows you to chose from either the DP or HDMI™ output plus a DVI output. It supports display resolution up to 4K at 30Hz for single Monitor setup or full HD at 60Hz for Dual Monitor setups. It offers separate connections for your Speakers or Headset and Microphone. You can even charge your Mobil Phone thru the BC1.2 Fast Charge Port in a manner of minutes.

Functionality is also dependent on the functionality of the connected devices.

BC 1.2 charging
Quick charge your USB enabled devices. It charges three times faster than a standard computer USB 2.0 port.
Share

Short summary description CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™:
This short summary of the CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™ data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 1.4a, USB, 10,100,1000 Mbit/s, Black

Long summary description CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™:
This is an auto-generated long summary of CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™ based on the first three specs of the first five spec groups.

CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Maximum analog resolution: 2048 x 1152 pixels. Power source type: AC. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
HDMI version
1.4a
DisplayPorts quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
USB
Line-out
Yes
DC-in jack
Yes
Audio (L/R) out
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Optical drive included
No
Maximum digital resolution
3840 x 2160 pixels
Maximum analog resolution
2048 x 1152 pixels
Product colour *
Black
LED indicators
Power
Reset button
No
Plug and Play
Yes
Charging function
Yes
Performance
Compatibility
Lenovo Dell Acer Asus. MSI. Toshiba Apple HP Razer
Certification
CE, RoHS, FCC
Audio
Built-in speaker(s)
No
Power
Power source type
AC
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
189 mm
Depth
74.5 mm
Height
26.3 mm
Weight
200 g
Packaging content
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
User guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Other features
Number of microphone inputs
1
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:10:42
Uk has collected 2 expert reviews for CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™ but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
thepcenthusiast.com
Updated:
2016-12-27 20:23:01
Today we are going to look at and review one of Club 3D's SenseVision docking station, the USB 3.0 4K Docking Station (CSV-3103D). The Club 3D SenseVision USB 3.0 4K Docking Station is basically designed to offer more connectivity options to computers or...
Bottom line Desktop users may find the Club 3D USB 3.0 4K Docking Station an unnecessary accessory since normally desktop PC already has lots of connectivity options. But this doesn't mean you can't use the docking station anymore with your desktop PC. There are some...
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)