location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D DVI to VGA Passive Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI to VGA Passive Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAA-DMA>CFA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249407881 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D DVI to VGA Passive Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI-I Male
  • - VGA Female
  • - 1920 x 1200 pixels
  • - Black
Long product name CLUB3D DVI to VGA Passive Adapter :
The long product name of CLUB3D DVI to VGA Passive Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Club3D DVI to VGA video converter/adapter
More>>>
CLUB3D DVI to VGA Passive Adapter:
The official description of CLUB3D DVI to VGA Passive Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAA-DMA>CFA - Club 3D DVI-I adapter allow you to connect your DVI-I equipped system to an external monitor, projector, or LCD that uses a VGA connector or cable. Add VGA display support by just plugging a DVI-I adapter and converting the signal to D-sub (VGA). Please check and make sure your DVI port supports the analog conversion. DVI-I devices support both digital and analog signals while DVI-D it does not.

Short summary description CLUB3D DVI to VGA Passive Adapter:
This short summary of the CLUB3D DVI to VGA Passive Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D DVI to VGA Passive Adapter, DVI-I, VGA, Black

Long summary description CLUB3D DVI to VGA Passive Adapter:
This is an auto-generated long summary of CLUB3D DVI to VGA Passive Adapter based on the first three specs of the first five spec groups.

CLUB3D DVI to VGA Passive Adapter. Connector 1: DVI-I, Connector 2: VGA. Product colour: Black

Ports & interfaces
Connector 1 *
DVI-I
Connector 2 *
VGA
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
USB required
No
Maximum resolution
1920 x 1200 pixels
Country of origin
China
Plug and Play
Yes
Performance
Certification
FCC, CE
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Depth
40 mm
Weight
39 g
Packaging data
Package type
Box
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D USB 3.1 Type C to VGA Active Adapter CLUB3D USB 3.1 Type C to VGA Active Adapter
(show image)
CAC-1502 USB 3.1 Type C to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DVI-D to HDMI™ Passive Adapter CLUB3D DVI-D to HDMI™ Passive Adapter
(show image)
CAA-DMD>HFD3 DVI-D to HDMI™ Passive Adapter 0.00
(excl. VAT)
0 (incl. VAT)