location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate monitor arm - wall 052

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate monitor arm - wall 052
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.052 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410520526 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:46:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewmate monitor arm - wall 052
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Static height adjustment range of 155 mm (6,1")
  • - Depth adjustment
  • - Fitted with cable covers to guide cables tidily
  • - Main components made of steel
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-90°, swivel +90°/-90°, rotate 360°
  • - Arm: swivel 360°
  • - Weight capacity max. 15 kg (33 lb) per monitor
  • - Comes with a tapered wall mount for easy installation
  • - Easy to adjust in height using a clamp lever
  • - Comes with all necessary fasteners
Warranty: 5 years
Long product name Dataflex Viewmate monitor arm - wall 052 :
The long product name of Dataflex Viewmate monitor arm - wall 052. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate monitor arm - wall 052, silver
More>>>
Dataflex Viewmate monitor arm - wall 052:
The official description of Dataflex Viewmate monitor arm - wall 052 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Besides having the solid construction Viewmate is known for, this wall mount offers toolless depth and height adjustment. The clamp lever lets you adjust and set the height of a monitor, which is essential for aligning monitors of different size and weight.

Short summary description Dataflex Viewmate monitor arm - wall 052:
This short summary of the Dataflex Viewmate monitor arm - wall 052 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate monitor arm - wall 052, 75 x 75 mm, 100 x 100 mm, -90 - 90°, 360°, Steel, Silver

Long summary description Dataflex Viewmate monitor arm - wall 052:
This is an auto-generated long summary of Dataflex Viewmate monitor arm - wall 052 based on the first three specs of the first five spec groups.

Dataflex Viewmate monitor arm - wall 052. Maximum weight capacity: 15 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 0 - 155 mm, Tilt angle range: -90 - 90°, Angle of rotation: 360°. Product colour: Silver

Mounting
Maximum weight capacity *
15 kg
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 155 mm
Adjustable depth
Yes
Tilt angle range
-90 - 90°
Swivel angle
360°
Angle of rotation
360°
Number of pivot points
3
Cable management
Yes
Ergonomics
Clamp lever
Yes
Design
Product colour *
Silver
Housing material
Steel
Packaging content
Manual
Yes
Mounting kit
Yes
Weight & dimensions
Depth
502 mm
Packaging data
Package width
350 mm
Package depth
300 mm
Package height
125 mm
Package weight
3.6 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewmate monitor arm - toolbar 152 Dataflex Viewmate monitor arm - toolbar 152
(show image)
52.152 Viewmate monitor arm - toolbar 152 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - toolbar 132 Dataflex Viewmate monitor arm - toolbar 132
(show image)
52.132 Viewmate monitor arm - toolbar 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit display mount 362 Dataflex Addit display mount 362
(show image)
54.362 Addit display mount 362 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - rail 110 Dataflex Viewmaster monitor arm - rail 110
(show image)
57.110 Viewmaster monitor arm - rail 110 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 282 Dataflex Viewmaster monitor arm - wall 282
(show image)
57.282 Viewmaster monitor arm - wall 282 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 252 Dataflex Viewmaster monitor arm - wall 252
(show image)
57.252 Viewmaster monitor arm - wall 252 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 222 Dataflex Viewmaster monitor arm - wall 222
(show image)
57.222 Viewmaster monitor arm - wall 222 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit display mount 352 Dataflex Addit display mount 352
(show image)
54.352 Addit display mount 352 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)