location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate monitor arm - toolbar 132

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate monitor arm - toolbar 132
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.132 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410521325 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:06:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewmate monitor arm - toolbar 132
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 15 kg
  • - Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Number of displays supported: 1
  • - Steel Silver
Warranty: 5 years
Long product name Dataflex Viewmate monitor arm - toolbar 132 :
The long product name of Dataflex Viewmate monitor arm - toolbar 132. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate monitor arm - toolbar 132, silver
More>>>
Dataflex Viewmate monitor arm - toolbar 132:
The official description of Dataflex Viewmate monitor arm - toolbar 132 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This short monitor arm is made of sturdy joints connected to a VESA mount that supports monitors up to 15kg. Swivels left and right, tilts up and down and rotates 360 degrees. Its horizontal glide ensures easy placement anywhere along the toolbar.

- Fixed height
- Fixed depth
- Main components made of steel
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate 360°, tilt +90°/-90°, swivel +90°/-90°
- Weight capacity max. 15 kg per monitor
- Mount exclusively compatible with Viewmate toolbars
- Simply slides onto the toolbar rail

Short summary description Dataflex Viewmate monitor arm - toolbar 132:
This short summary of the Dataflex Viewmate monitor arm - toolbar 132 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate monitor arm - toolbar 132, 75 x 75 mm, 100 x 100 mm, -90 - 90°, -90 - 90°, 360°, Silver

Long summary description Dataflex Viewmate monitor arm - toolbar 132:
This is an auto-generated long summary of Dataflex Viewmate monitor arm - toolbar 132 based on the first three specs of the first five spec groups.

Dataflex Viewmate monitor arm - toolbar 132. Maximum weight capacity: 15 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -90 - 90°, Swivel angle range: -90 - 90°, Angle of rotation: 360°. Product colour: Silver

Mounting
Maximum weight capacity *
15 kg
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
No
Tilt angle range
-90 - 90°
Swivel angle range
-90 - 90°
Angle of rotation
360°
Number of pivot points
1
Design
Product colour *
Silver
Housing material
Steel
Weight & dimensions
Width
110 mm
Depth
122 mm
Height
115 mm
Packaging data
Package width
140 mm
Package depth
140 mm
Package height
170 mm
Package weight
1.3 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewmate monitor arm - wall 052 Dataflex Viewmate monitor arm - wall 052
(show image)
52.052 Viewmate monitor arm - wall 052 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - toolbar 152 Dataflex Viewmate monitor arm - toolbar 152
(show image)
52.152 Viewmate monitor arm - toolbar 152 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit display mount 362 Dataflex Addit display mount 362
(show image)
54.362 Addit display mount 362 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - rail 110 Dataflex Viewmaster monitor arm - rail 110
(show image)
57.110 Viewmaster monitor arm - rail 110 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 282 Dataflex Viewmaster monitor arm - wall 282
(show image)
57.282 Viewmaster monitor arm - wall 282 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 252 Dataflex Viewmaster monitor arm - wall 252
(show image)
57.252 Viewmaster monitor arm - wall 252 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 222 Dataflex Viewmaster monitor arm - wall 222
(show image)
57.222 Viewmaster monitor arm - wall 222 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit display mount 352 Dataflex Addit display mount 352
(show image)
54.352 Addit display mount 352 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)