location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster monitor arm - rail 110

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster monitor arm - rail 110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410571108 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewmaster monitor arm - rail 110
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Maximum screen size: 61 cm (24") Wall
  • - Number of displays supported: 1
  • - Height adjustment
  • - Cable management
  • - Aluminium Silver
Warranty: 5 years
Long product name Dataflex Viewmaster monitor arm - rail 110 :
The long product name of Dataflex Viewmaster monitor arm - rail 110. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster monitor arm - rail 110, silver
More>>>
Dataflex Viewmaster monitor arm - rail 110:
The official description of Dataflex Viewmaster monitor arm - rail 110 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-end design that mounts heavier monitors to a slat rail or toolbar. The clamping mechanism can be tightened or loosened simply by adjusting a screw on top. Tilt, swivel, rotate and smoothly adjust your monitor in height using just your fingertips to set it into an ergonomic position.

- Dynamic height adjustment range of 305 mm
- Dependent depth adjustment
- Partly integrated or concealed cable management
- Main components made of aluminium
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate +90°/-90°, tilt +90°/-90°, swivel 360°
- Weight capacity min. 4,5 - max. 10 kg per monitor
- Comes with a rail mount
- Protective nylon surface on mount ensures smooth sliding
- Mount fitted with hardened steel clamping brackets
- Built-in SUSPA® gas spring

Short summary description Dataflex Viewmaster monitor arm - rail 110:
This short summary of the Dataflex Viewmaster monitor arm - rail 110 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster monitor arm - rail 110, 61 cm (24"), 10 kg, -90 - 90°, 180°, Aluminium, Silver

Long summary description Dataflex Viewmaster monitor arm - rail 110:
This is an auto-generated long summary of Dataflex Viewmaster monitor arm - rail 110 based on the first three specs of the first five spec groups.

Dataflex Viewmaster monitor arm - rail 110. Maximum weight capacity: 10 kg, Maximum screen size: 61 cm (24"). Height adjustment range: 0 - 305 mm, Tilt angle range: -90 - 90°, Angle of rotation: 180°. Product colour: Silver

Mounting
Maximum weight capacity *
10 kg
Maximum screen size *
61 cm (24")
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 305 mm
Tilt angle range
-90 - 90°
Swivel angle
360°
Angle of rotation
180°
Turn angle
180°
Cable management
Yes
Design
Product colour *
Silver
Design
Housing material
Aluminium
Packaging content
Mounting kit
Yes
Weight & dimensions
Width
112 mm
Depth
416 mm
Height
325 mm
Packaging data
Package width
465 mm
Package depth
135 mm
Package height
120 mm
Package weight
2.55 kg
Logistics data
Harmonized System (HS) code
85299097
Other features
Minimum weight
4.5 kg
Brand Image Product code Product Stock Price from
Dataflex Viewmate monitor arm - wall 052 Dataflex Viewmate monitor arm - wall 052
(show image)
52.052 Viewmate monitor arm - wall 052 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - toolbar 152 Dataflex Viewmate monitor arm - toolbar 152
(show image)
52.152 Viewmate monitor arm - toolbar 152 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - toolbar 132 Dataflex Viewmate monitor arm - toolbar 132
(show image)
52.132 Viewmate monitor arm - toolbar 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit display mount 362 Dataflex Addit display mount 362
(show image)
54.362 Addit display mount 362 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 282 Dataflex Viewmaster monitor arm - wall 282
(show image)
57.282 Viewmaster monitor arm - wall 282 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 252 Dataflex Viewmaster monitor arm - wall 252
(show image)
57.252 Viewmaster monitor arm - wall 252 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - wall 222 Dataflex Viewmaster monitor arm - wall 222
(show image)
57.222 Viewmaster monitor arm - wall 222 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit display mount 352 Dataflex Addit display mount 352
(show image)
54.352 Addit display mount 352 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)