location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster wall mount rail adapter - option 072

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster wall mount rail adapter - option 072
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.072 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410530723 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex Viewmaster wall mount rail adapter - option 072 :
The long product name of Dataflex Viewmaster wall mount rail adapter - option 072. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster wall mount rail adapter - option 072, silver
More>>>
Dataflex Viewmaster wall mount rail adapter - option 072:
The official description of Dataflex Viewmaster wall mount rail adapter - option 072 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This adapter mounts any wall-mounted Viewmaster monitor arm to a slat rail or toolbar. Its clamping mechanism can be tightened or loosened simply by adjusting a screw on top and clamps onto practically every slat rail on the market.

- For Viewmaster wall mounts
- Adapts wall-mounted monitor arms to fit on a slat rail or toolbar
- Fits most slat rails or toolbars
- Max. clamping capacity 100 mm

Short summary description Dataflex Viewmaster wall mount rail adapter - option 072:
This short summary of the Dataflex Viewmaster wall mount rail adapter - option 072 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster wall mount rail adapter - option 072, Silver, 131 mm, 28.5 mm, 40 mm, 160 mm, 90 mm

Long summary description Dataflex Viewmaster wall mount rail adapter - option 072:
This is an auto-generated long summary of Dataflex Viewmaster wall mount rail adapter - option 072 based on the first three specs of the first five spec groups.

Dataflex Viewmaster wall mount rail adapter - option 072. Product colour: Silver. Width: 131 mm, Depth: 28.5 mm. Package height: 40 mm, Package width: 160 mm, Package depth: 90 mm. Quantity per pack: 1 pc(s)

Features
Product colour
Silver
Weight & dimensions
Width
131 mm
Depth
28.5 mm
Packaging data
Package height
40 mm
Package width
160 mm
Package depth
90 mm
Package weight
340 g
Packaging content
Quantity per pack
1 pc(s)