Dataflex logo

Dataflex ViewMaster M6 Notebook Arm 522

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41974
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMaster M6 Notebook Arm 522:

ViewMaster M6 Notebook Arm 522

Dataflex ViewMaster M6 Notebook Arm 522:

The ViewMaster M6 arms can function as a perfect host for notebook platforms because of their parallel mechanism. The unique height adjustment capability of the M6 arm enables its users to adapt their (hot desking) workstation with no effort. Cables can be neatly hidden inside the arm.

* Built-in SUSPA® gas-spring
* Parallel mechanism
* Flexible support for notebooks
* Max. notebook width 250-400mm
* Width adjustable support arms for stable mounting
* Padded platform
* Built-in gas-spring
* Step less height adjustability 287mm
* Integrated/concealed cable management
* Die-cast aluminium
* Rotate 180°, tilt 170°, lateral 180°
* Weight capacity: 3kg.-10kg.
* Three-dimensional movement
* Comes with wallmount (see datasheet 53.032/53.033)

Short summary description Dataflex ViewMaster M6 Notebook Arm 522:

Dataflex ViewMaster M6 Notebook Arm 522, Silver, 10 kg, 287 mm, 180°

Long summary description Dataflex ViewMaster M6 Notebook Arm 522:

Dataflex ViewMaster M6 Notebook Arm 522. Product colour: Silver, Maximum weight capacity: 10 kg. Height adjustment: 287 mm, Turn angle: 180°

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.