location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate quick release mount - option 990

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate quick release mount - option 990
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.990 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410529901 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:12:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dataflex 52.990 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewmate quick release mount - option 990
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extension kit White
  • - Nylon
  • - Panel mounting interface: 75 x 75,100 x 100 mm
Warranty: 15 years
Long product name Dataflex Viewmate quick release mount - option 990 :
The long product name of Dataflex Viewmate quick release mount - option 990. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate quick release mount - option 990, white
More>>>
Dataflex Viewmate quick release mount - option 990:
The official description of Dataflex Viewmate quick release mount - option 990 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This practical VESA quick-release mount makes it faster and easier to install or swap around monitors. Being a single part made of nylon, it’s incredibly strong and just as easy to completely recycle!

- Fast and easy installation
- Completely recyclable
- Exclusively compatible with Viewmate monitor arms
- To be mounted on a monitor arm (not included)
- Attaches to a VESA MIS-D 75 x 75/100 x 100 mm mount on any compatible monitor
- VESA bolts and tool included
- Always consider the max. monitor size and weight supported by your monitor arm

Short summary description Dataflex Viewmate quick release mount - option 990:
This short summary of the Dataflex Viewmate quick release mount - option 990 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate quick release mount - option 990, Extension kit, White, Nylon, 75 x 75,100 x 100 mm, Viewmate, 155 mm

Long summary description Dataflex Viewmate quick release mount - option 990:
This is an auto-generated long summary of Dataflex Viewmate quick release mount - option 990 based on the first three specs of the first five spec groups.

Dataflex Viewmate quick release mount - option 990. Product type: Extension kit, Product colour: White, Housing material: Nylon. Package height: 155 mm, Package width: 20 mm, Package depth: 100 mm

Features
Product type *
Extension kit
Product colour
White
Housing material
Nylon
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
1
Compatibility
Viewmate
Packaging data
Package height
155 mm
Package width
20 mm
Package depth
100 mm
Packaging content
Screws included
Yes
Country Distributor
United Kingdom 1 distributor(s)