location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marque 2 M165
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88120-05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588039648
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:18
The date of the most recent change of this product data-sheet in Icecat.
POLY 88120-05 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual microphones reduce noise and wind, giving you better call quality
  • - Just say “Answer” or “Ignore” to handle your calls – no buttons to press
  • - Three sizes of flexible silicone eartips (S, M, L) and an optional earloop provide a comfortable, stable fit
  • - Use your headset to listen to music, movies, Internet radio, and driving directions
  • - Voice control for Siri, Google Now, and Cortana smartphone assistants
  • - Listen to music, and movies from your smartphone or tablet
  • - DeepSleep power-saving mode activates when your Marque headset is away from your phone for over 90 minutes. When it’s back in range (33 feet or less), you can just tap the call button to “wake” it up. Using the DeepSleep mode can extend the battery readiness up to 180 days
Warranty: 2-year limited warranty
Long product name POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black :
The long product name of POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marque 2 M165, Bluetooth 3.0, 7g, Black
More>>>
POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black:
The official description of POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your smartphone's new best friend

The Plantronics Marque 2™ headset, a perfect companion for smartphones, now features DeepSleep and enhanced noise reduction.

Short summary description POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black:
This short summary of the POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Marque 2 M165, Wireless, Calls/Music, 7 g, Headset, Black

Long summary description POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black:
This is an auto-generated long summary of POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black based on the first three specs of the first five spec groups.

POLY Marque 2 M165. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 7 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
6.35 mm connector
No
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
3.0+HS
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Built-in
Microphone noise-canceling
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Rechargeable battery
Yes
Talk time
7 h
Battery recharge time
1.5 h
Standby time
264 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
7 g
Packaging content
Ear pads
Yes
Other features
2.5 mm connector
No
Brand compatibility
Any brand
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:43:25
Uk has collected 9 expert reviews for POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
phonearena.com
Updated:
2013-07-01 03:43:24
Who wants complication, right? Some people might relish over the comprehensive set of features found with today’s modern Bluetooth headsets, but for those looking to get the basics without forking over their life savings, the Plantronics Marque 2 aims...
Good Lightweight and compact, Comfortable feel in the ear...
Bad A little pricey for an entrylevel model...
Bottom line For an entry-level Bluetooth headset, we really would’ve liked to see this guy priced more aggressively below the $50 mark. Instead, its $59.99 price point can make it a tough sell for some people – especially knowing that there are a handful out ther...
70%
beatweek.com
Updated:
2013-07-01 03:43:24
If the bells-and-whistles bluetooth headsets are typically in the hundred dollar range, then users who are simply looking for a straight ahead product which does its job well might be more inclined to lean toward the $59 Marque 2 (model M165) from Pl...
90%
pcmag.com
Updated:
2013-07-01 03:43:25
The Plantronics Marque 2 M165 Bluetooth headset ($59.99 direct) builds on the earlier M55's %displayPrice% at %seller% smaller design and wallet-friendly price by including a second mic for improved noise suppression, and two additional eartip s...
Good Small and stylish. Comfortable eartips. Voice prompt-based interface.
Bad Slightly brittle-sounding transmissions through the microphone. Noise cancellation performance is just average...
Bottom line The Plantronics Marque 2 is a good-sounding headset that's easy on the ear and on the wallet...
80%
Brand Image Product code Product Stock Price from
POLY Marque 2 M165 White Headset Wireless Ear-hook Bluetooth POLY Marque 2 M165 White Headset Wireless Ear-hook Bluetooth
(show image)
88130-21 Marque 2 M165 White 0.00
(excl. VAT)
0 (incl. VAT)
POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth
(show image)
88120-21 Marque 2 M165 Black 0.00
(excl. VAT)
0 (incl. VAT)
POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White
(show image)
88927-08 Marque A170 0.00
(excl. VAT)
0 (incl. VAT)
POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White
(show image)
88130-05 Marque 2 M165 0.00
(excl. VAT)
0 (incl. VAT)
POLY Marque M155 Headset Wireless In-ear Bluetooth Black POLY Marque M155 Headset Wireless In-ear Bluetooth Black
(show image)
86230-05 Marque M155 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)