location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Marque M155 Headset Wireless In-ear Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marque M155
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86230-05
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Marque M155 Headset Wireless In-ear Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black In-ear Headset
  • - Wireless Bluetooth 3.0+HS
  • - Intraaural
  • - Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name POLY Marque M155 Headset Wireless In-ear Bluetooth Black :
The long product name of POLY Marque M155 Headset Wireless In-ear Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marque M155, bluetooth 3.0, 7g, Black
More>>>
POLY Marque M155 Headset Wireless In-ear Bluetooth Black:
The official description of POLY Marque M155 Headset Wireless In-ear Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek and lightweight, the Plantronics Marque M155 Bluetooth headset is ideal for smartphone users, freeing you to tap, type and swipe. Turn it on and it steps you through a voice-guided pairing for Android smartphones and iPhone. When a call comes in, just say “Answer” – no buttons to press. You can even listen to music, podcasts or GPS directions, and with our Vocalyst service you can use your voice to manage emails, texts and update Facebook or Twitter. The free MyHeadset app gives you tips and tools to get more from Marque. Plantronics Marque, the smart way to connect with your smartphone.

Talk while you tap, type and swipe

- Just say “Answer” to take a call;
- Get Android™ and iPhone apps;
- Stream tunes, podcasts and more.

Clean. Simple. Smart.

- The easiest way to answer hands-free;
- MyHeadset app gives you tips and tools for Android smartphones or iPhone;
- Headset talks you through pairing process for Android smartphones or iPhone;
- Vocalyst service lets you use your voice to manage emails, texts and update Facebook or Twitter;
- Stream music, podcasts, internet radio, GPS directions and more;
- Excellent sound quality in an amazingly lightweight design.

Short summary description POLY Marque M155 Headset Wireless In-ear Bluetooth Black:
This short summary of the POLY Marque M155 Headset Wireless In-ear Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Marque M155, Wireless, 7 g, Headset, Black

Long summary description POLY Marque M155 Headset Wireless In-ear Bluetooth Black:
This is an auto-generated long summary of POLY Marque M155 Headset Wireless In-ear Bluetooth Black based on the first three specs of the first five spec groups.

POLY Marque M155. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 7 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
3.0+HS
Headphones
Ear coupling *
Intraaural
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
5 h
Battery recharge time
2 h
Standby time
216 h
Weight & dimensions
Weight
7 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2012-01-18 05:01:28
Uk has collected 26 expert reviews for POLY Marque M155 Headset Wireless In-ear Bluetooth Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
smarthouse.com.au
Updated:
2012-01-18 05:01:27
The $89 Marque instead comes in a white finish with a grey border, with the only blinking light concealed on the inside half of the unit. The almost Apple-inspired design is Plantronics' most attractive yet, and the build quality follows suit.Plantroni...
Good One of the lightest Bluetooth headsets on the market at 7g; Attractive design minus the blinking lights; Good battery life...
Bad No noise cancellation, can hinder call quality; Volume control is limited to a single button; No Vocalyst subscription bundled...
70%
channelnews.com.au
Updated:
2012-01-18 05:01:27
The Marque does what most Bluetooth headsets fail at by not making you look like a tool for wearing it. A much overlooked trait, the typical headset features an array of blinking blue and red LEDs and silver and metallic grey finishes that bestow the w...
Good One of the lightest Bluetooth headsets on the market at 7g; Attractive design minus the blinking lights; Good battery life...
Bad No noise cancellation, can hinder call quality; Volume control is limited to a single button; No Vocalyst subscription bundled...
70%
pcauthority.com.au
Updated:
2013-11-09 12:41:36
By the sheer number of white Bluetooth headphones we've had in the office we can only assume that manufacturers have given up on selling them to anyone but iPhone users. We jest, of course, but it is refreshing to see to some new styles hitting the market...
Bottom line A lightweight and good quality Bluetooth headset at an affordable price...
67%
cravingtech.com
Updated:
2014-03-26 03:56:37
Plantronics MARQUE M155 Review – Designing a small, portable, and stylish Bluetooth headset is one of Plantronics’ traits. The Plantronics MARQUE M155 Bluetooth headset has a different design than the last headset I reviewed, the Savor M1100, but it ma...
Bottom line Plantronics MARQUE M155Michael AuliaPlantronics MARQUE M155 is compact and sexy to look at. Pairing it with a smartphone is easy and it actually has a step by step voice guide the moment you turned the headset on for the first time. It’s also one of th...
0%
bit.com.au
Updated:
2014-03-26 03:56:37
By the sheer number of white Bluetooth headphones we've had in the office we can only assume that manufacturers have given up on selling them to anyone but iPhone users. We jest, of course, but it is refreshing to see to some new styles hitting the market...
Bottom line A lightweight and good quality Bluetooth headset at an affordable price.OverallSpecs$77 AUD(pricing info)...
0%
techindustriya.com
Updated:
2016-12-29 23:28:35
Although the packaging and even Plantronics themselves say that the M155 is compatible with Android and iOS devices, it will certainly work with other Bluetooth devices. What you don't get is the downloadable app that is available in the iOS App Store and...
Good Small and Light; Can connect up to two devices; A2DPcompatible...
Bad At close to PhP3,000, it's on the expensive side...
90%
the-gadgeteer.com
Updated:
2012-01-18 05:01:27
Plantronics recently added a number of Bluetooth headsets to their lineup. I am familiar with Plantronics from my call center days. They make very nice headsets. I also owned a Calisto Pro at home that I only very recently retired in favor of my VTech...
Good Attractive design, Voice status and directions, Android and iOS applications, Pair with two phones at once, Choice of colors...
Bad Nothing...
Bottom line I really like the hardware. The application is a nice addition, but it would be nicer to see an easier way to record a note for sending (though you could do it with Vocalyst) and maybe the ability to see charge time in the application. I will continue...
0%
mobile-review.com US
Updated:
2012-01-18 05:01:27
This handset was designed exclusively for iPhone and Androids. What’s on board? Nice looks, an unusual cable, rich functionality and a reasonable price. Design The package is typical for Plantronics devices – a plastic cylinder and the headset wit...
0%
pcmag.com
Updated:
2012-01-18 05:01:27
The Marque M155 ($59 direct) is Plantronic's most stylish Bluetooth headset to date. It's super tiny, and so comfortable you may forget you're even wearing it. Earpiece sound quality is solid, there's A2DP streaming, and a free one-year basic subscript...
Good Stylish, Small, Very comfortable, Great sound quality in earpiece for calls and A2DP streaming...
Bad Poor background noise supression...
Bottom line The Plantronics Marque M155 is a stylish, comfortable Bluetooth headset, but poor noise reduction means it doesn’t work well for calls on the go...
60%
vr-zone.com
Updated:
2012-01-21 02:46:42
When it comes to Bluetooth headsets, Plantronics is one of the well-known names that come to mind. The company started as a maker for aviation headsets, and slowly grew to mobile headset, noise-canceling technology and the personal speakerphone. (In c...
Bottom line The stylish Plantronics Marque M155 fits snugly to one's ear and does not look as menacing as some of the headsets currently on the market. With features such as voice commands to take or decline calls, it certainly puts the Bluetooth headset ahead of...
85%
cravingtech.com
Updated:
2012-01-22 01:26:43
Adobe Premiere Elements 10 Review–The Adobe Premiere Elements software“series”(check my previous Adobe Premiere Elements 9 Review) have been popular among both professional and non-professional movie editors/publishers for quite some time. On each...
0%
geardiary.com
Updated:
2012-02-22 10:18:27
It is not uncommon for us to have an item or two as part of a giveaway but to have four of the same item ready to send to four lucky Gear Diary readers… that IS unusual. The giveaway item is, as Judie posted the other day, the Plantronics Marque M155...
Good Small, Stylish, Comfortable, Decent sound, Decent call time, Vocalyst is a nice addition...
Bad This is a headset you are sure to lose. Fortunately at $34 on Amazon it isn't as big a deal as it would be were it a headset priced over $100...
0%
booredatwork.com
Updated:
2014-01-29 03:33:10
The Plantronics Marquee (M155) was Build with the smartphone user in mind. Why Because our smartphones are not on our ears but right in front of our eyes. This small and efficient Bluetooth headset takes hands free to a different level. First of the the P...
0%
gadgetreview.com
Updated:
2014-02-07 03:23:28
I hate Bluetooth headsets. They all have two problems: they're uncomfortable and battery life sucks. Considering that making phone calls more comfortable is the whole point of a wireless headset, Bluetooth sets are generally garbage. But recently I've see...
Good Excellent battery life, both for talk time and idle time, Very lightweight, comfortable to wear for hours at a time, Voiced phone answering and spoken battery life are both extremely convenient, For iPhone users, battery life displayed on the phone is bri...
Bad Voice commands aren't always registered properly, and are sometimes slow to act...
Bottom line The Plantronics Marque M155 is the best in-ear Bluetooth headset I've ever tested. Highly recommend...
0%
gottabemobile.com
Updated:
2014-03-26 03:56:36
If you're looking for a great bluetooth headset, but you don't want to spend $100 on a high-end headset, the Plantronics Marque M-155 bluetooth headset.Plantronics makes a number of headsets, including the Plantronics Voyager HD , which we gave a Best of...
0%
Brand Image Product code Product Stock Price from
POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black
(show image)
88120-05 Marque 2 M165 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)