location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marque 2 M165 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88120-21
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Ear-hook Headset
  • - Wireless Bluetooth 3.0+HS 10 m
  • - Intraaural
  • - 180 mAh
Warranty: 1 Year Limited
Long product name POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth :
The long product name of POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, Bluetooth 3.0, Right, 7h, 7g, Black
More>>>
POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth:
The official description of POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your smartphone’s new best friend

Hear tunes, videos, Internet radio, or driving directions streamed from your smartphone or tablet. The Marque 2 makes it easier to enjoy being hands-free.

- Ultra Light Design
- Enhanced Audio
- Power-Saving Mode

Marque 2 Bluetooth Headset

The Plantronics Marque 2™ headset, a perfect companion for smartphones, now features DeepSleep™ and enhanced noise reduction.

- Dual microphones reduce noise and wind, giving you better call quality.
- Just say “Answer” or “Ignore” to handle your calls – no buttons to press.
- Three sizes of flexible silicone eartips (S, M, L) and an optional earloop provide a comfortable, stable fit
- Use your headset to listen to music, movies, Internet radio, and driving directions.
- DeepSleep™ power‐saving mode activates when your Marque headset is away from your phone for over 90 minutes. When it’s back in range (33 feet or less), you can just tap the call button to “wake” it up. Using the DeepSleep mode can extend the battery readiness up to 180 days.

A headset never looked so smart

Find MyHeadset™ app for Android™ helps locate your headset

Send a tone to hear headset nearby or track last usage on a map using BackTrack™ feature. If you have Android™ OS 3.0 or later, you can view an on-screen headset battery meter in the notification bar. Learn more

MyHeadset app

Use our MyHeadset™ app to learn about the features of the Marque 2 – record and share memos, do a pre‐call sound check, or discover streaming audio. Learn more

Short summary description POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth:
This short summary of the POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Marque 2 M165 Black, Wireless, 7 g, Headset, Black

Long summary description POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth:
This is an auto-generated long summary of POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth based on the first three specs of the first five spec groups.

POLY Marque 2 M165 Black. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 7 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
3.0+HS
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Battery
Battery capacity
180 mAh
Talk time
7 h
Battery recharge time
2 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
7 g
Packaging content
Quantity
1
Other features
Maximum operating distance
10 m
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 01:43:19
Uk has collected 9 expert reviews for POLY Marque 2 M165 Black Headset Wireless Ear-hook Bluetooth and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
phonearena.com
Updated:
2013-11-02 01:43:15
Who wants complication, right? Some people might relish over the comprehensive set of features found with today’s modern Bluetooth headsets, but for those looking to get the basics without forking over their life savings, the Plantronics Marque 2 aims...
Good Lightweight and compact, Comfortable feel in the ear...
Bad A little pricey for an entrylevel model...
Bottom line For an entry-level Bluetooth headset, we really would’ve liked to see this guy priced more aggressively below the $50 mark. Instead, its $59.99 price point can make it a tough sell for some people – especially knowing that there are a handful out ther...
70%
beatweek.com
Updated:
2013-11-02 01:43:16
If the bells-and-whistles bluetooth headsets are typically in the hundred dollar range, then users who are simply looking for a straight ahead product which does its job well might be more inclined to lean toward the $59 Marque 2 (model M165) from Pl...
90%
pcmag.com
Updated:
2013-11-02 01:43:17
The Plantronics Marque 2 M165 Bluetooth headset ($59.99 direct) builds on the earlier M55's %displayPrice% at %seller% smaller design and wallet-friendly price by including a second mic for improved noise suppression, and two additional eartip s...
Good Small and stylish. Comfortable eartips. Voice prompt-based interface.
Bad Slightly brittle-sounding transmissions through the microphone. Noise cancellation performance is just average...
Bottom line The Plantronics Marque 2 is a good-sounding headset that's easy on the ear and on the wallet...
80%
Brand Image Product code Product Stock Price from
POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black
(show image)
88120-05 Marque 2 M165 0.00
(excl. VAT)
0 (incl. VAT)