POLY logo

POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55705
Info modified on:
14 Mar 2024, 19:45:14
Bullet Points POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White:
  • - Guides you through pairing
  • - Just say "Answer"
  • - Enhanced audio clarity
  • - Streams your tunes and more
  • - Comfortable fit
  • - Power-saving mode
  • - MyHeadset™ App for iPhone® and Android™
  • - Find MyHeadset Android app
Warranty:
2-year limited warranty
Long product name POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White:

Marque 2 M165, Bluetooth 3.0, 7g

POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White:

Voice commands to answer/ignore calls, noise-canceling, plus a power-saving mode.

The Plantronics Marque 2™ headset, a perfect companion for smartphones, now features DeepSleep and enhanced noise reduction.

- Dual microphones reduce noise and wind, giving you better call quality.
- Just say “Answer” or “Ignore” to handle your calls – no buttons to press.
- Three sizes of flexible silicone eartips (S, M, L) and an optional earloop provide a comfortable, stable fit
- Use your headset to listen to music, movies, Internet radio, and driving directions.
- Voice control for Siri, Google Now, and Cortana smartphone assistants.
- Listen to music, and movies from your smartphone or tablet.
- DeepSleep power-saving mode activates when your Marque headset is away from your phone for over 90 minutes. When it’s back in range (33 feet or less), you can just tap the call button to “wake” it up. Using the DeepSleep mode can extend the battery readiness up to 180 days.

Short summary description POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White:

POLY Marque 2 M165, Wireless, Calls/Music, 7 g, Headset, White

Long summary description POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White:

POLY Marque 2 M165. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 7 g. Product colour: White

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.