location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marque A170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88927-08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0172291387730 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 15:58:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Calls/Music Ear-hook Headset
  • - Wireless Bluetooth 3.0+HS
  • - Intraaural Earbuds
  • - Microphone type: Built-in
Long product name POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White :
The long product name of POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT 3.0, 7 h, USB
More>>>
POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White:
The official description of POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Bluetooth 3.0
- Dual mics for improved noise and wind noise reduction
- DSP and echo noise reduction
- Multipoint technology
- Voice alerts for connection, battery life and volume
- Answer/ignore voice recognition
- Universal fit ear gel
- Optional earloop
- Wideband audio support
- Headset battery meter for iPhone and iPad

Short summary description POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White:
This short summary of the POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Marque A170, Wireless, Calls/Music, Headset, White

Long summary description POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White:
This is an auto-generated long summary of POLY Marque A170 Headset Wireless Ear-hook Calls/Music Bluetooth White based on the first three specs of the first five spec groups.

POLY Marque A170. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music, Product colour: White

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
White
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
3.0+HS
Microphone in
Yes
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Noise canceling
Yes
Microphone
Microphone type *
Built-in
Battery
Talk time
7 h
Charging source
USB
Standby time
264 h
Music player
Card reader integrated
No
Packaging content
Charger
Yes
Quick start guide
Yes
Cables included
USB
Extra earbuds
Yes
Other features
Brand compatibility
Apple
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Bluetooth Black
(show image)
88120-05 Marque 2 M165 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)