location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Mediaplayer-3 250GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mediaplayer-3 250GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25028
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years
Long product name Freecom Mediaplayer-3 250GB Silver :
The long product name of Freecom Mediaplayer-3 250GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mediaplayer-3 250GB, Silver
More>>>
Freecom Mediaplayer-3 250GB Silver:
The official description of Freecom Mediaplayer-3 250GB Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breaking new ground.
Experience a new level of computing and home entertainment with the Freecom portable Mediaplayer-3, the player that covers all AV-file
formats. The Freecom Mediaplayer-3 is a costeffective, dedicated harddrive based mobile multimedia player that seamlessly delivers digital media (video, audio) from your PC to the television,
projector or Hi-fi set. Enjoy digital media and information in the comfort of your living room. Freecom has now developed a fast hard drive, a JPEG viewer, a MPEG 4 video player and a MP3 music player, all in one unit! This new portable system is built for easy data sharing with friends and family. Enjoy your movies, songs and holiday
pictures anywhere you go.Watching movies on a PC Monitor and listening to MP3 files on a small PC speaker system are now a thing of the past, as are difficult burning sessions creating CDs and DVDs. Simply drag and drop your audio and video files from your PC to the MediaPlayer-3, take the portable MediaPlayer-3 to your living room, connect it to your TV of HiFi and you’re ready to go! Keep it simple!

Key features:
- Stylish, high quality design, fits perfectly in the living room, next to TV, projector or Hi-Fi set.
- Available in midnight black and ice silver.
- Easy to operate via remote control or navigation buttons on the device.
- Convenient graphical LCD display on the device for easy navigation.
- Supports DTS & Dolby Digital 5.1 surround audio output through
optical port.
- The portable Mediaplayer 3 is 100% DivX certified, and thereby 100%
compatible. DivX video technology, often called the "MP3 of video", has
160 million users worldwide; there are an estimated 2 billion DivX files in existence. DivX is a true leader in video compression technology.
- Includes Dr. DivX video-encoding software, converts any video file (DVD, DV-movie etc) into a DivX file.

Short summary description Freecom Mediaplayer-3 250GB Silver:
This short summary of the Freecom Mediaplayer-3 250GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Mediaplayer-3 250GB, Silver, AVI, DAT, DIVX, MPEG1, MPEG2, MPEG4, MPG, VOB, XVID, XviD, AC3, ASF, MP1, MP2, MP3, WMA, LCD, 3.05 cm (1.2")

Long summary description Freecom Mediaplayer-3 250GB Silver:
This is an auto-generated long summary of Freecom Mediaplayer-3 250GB Silver based on the first three specs of the first five spec groups.

Freecom Mediaplayer-3 250GB. Product colour: Silver, Video formats supported: AVI, DAT, DIVX, MPEG1, MPEG2, MPEG4, MPG, VOB, XVID, Video compression formats: XviD. Display: LCD, Display diagonal: 3.05 cm (1.2"). Storage media type: HDD, Total storage capacity: 250 GB, Storage drive interface: Parallel ATA. Bundled software: Dr. DivX. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Features
Product colour *
Silver
Video formats supported *
AVI, DAT, DIVX, MPEG1, MPEG2, MPEG4, MPG, VOB, XVID
Video compression formats
XviD
Audio formats supported
AC3, ASF, MP1, MP2, MP3, WMA
Display
Built-in display *
Yes
Display
LCD
Display diagonal
3.05 cm (1.2")
Storage
Built-in storage media *
Yes
Storage media type *
HDD
Total storage capacity *
250 GB
Storage drive interface
Parallel ATA
Storage drive size
3.5"
HDD speed
7200 RPM
Number of HDDs installed
1
Number of HDDs supported
1
Video
Full HD
No
Ports & interfaces
USB 2.0 ports quantity *
1
Audio (L/R) out *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
S-Video outputs quantity
1
Ports & interfaces
S/PDIF out port
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Software
Bundled software
Dr. DivX
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
207 mm
Depth
128 mm
Height
36 mm
Weight
1 kg
Package dimensions (WxDxH)
310 x 225 x 140 mm
Packaging content
Remote control included
Yes
Cables included
USB
System requirements
Minimum RAM
128 MB
Minimum processor
Pentium-III 500MHz
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Other features
Type
Desktop
Brand Image Product code Product Stock Price from
Freecom Mediaplayer-3 80GB Silver Freecom Mediaplayer-3 80GB Silver
(show image)
24962 Mediaplayer-3 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 250 GB black Freecom MediaPlayer-3 250 GB black
(show image)
25027 MediaPlayer-3 250 GB black 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Mediaplayer-3 160 GB Silver Freecom Mediaplayer-3 160 GB Silver
(show image)
24963 Mediaplayer-3 160 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 160 GB black Freecom MediaPlayer-3 160 GB black
(show image)
24607 MediaPlayer-3 160 GB black 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 80 GB black Freecom MediaPlayer-3 80 GB black
(show image)
24606 MediaPlayer-3 80 GB black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)