location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Mediaplayer-3 80GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mediaplayer-3 80GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24962
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturer’s warranty and unlimited free helpdesk support
Long product name Freecom Mediaplayer-3 80GB Silver :
The long product name of Freecom Mediaplayer-3 80GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mediaplayer-3 80GB, Silver
More>>>
Freecom Mediaplayer-3 80GB Silver:
The official description of Freecom Mediaplayer-3 80GB Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breaking new ground.
Experience a new level of computing and home entertainment with the Freecom portable Mediaplayer-3, the player that covers all AV-file
formats. The Freecom Mediaplayer-3 is a costeffective, dedicated harddrive based mobile multimedia player that seamlessly delivers digital media (video, audio) from your PC to the television,
projector or Hi-fi set. Enjoy digital media and information in the comfort of your living room. Freecom has now developed a fast hard drive, a JPEG viewer, a MPEG 4 video player and a MP3 music player, all in one unit! This new portable system is built for easy data sharing with friends and family. Enjoy your movies, songs and holiday
pictures anywhere you go.Watching movies on a PC Monitor and listening to MP3 files on a small PC speaker system are now a thing of the past, as are difficult burning sessions creating CDs and DVDs. Simply drag and drop your audio and video files from your PC to the MediaPlayer-3, take the portable MediaPlayer-3 to your living room, connect it to your TV of HiFi and you’re ready to go! Keep it simple!

Key features:
- Stylish, high quality design, fits perfectly in the living room, next to TV, projector or Hi-Fi set.
- Available in midnight black and ice silver.
- Easy to operate via remote control or navigation buttons on the device.
- Convenient graphical LCD display on the device for easy navigation.
- Supports DTS & Dolby Digital 5.1 surround audio output through
optical port.
- The portable Mediaplayer 3 is 100% DivX certified, and thereby 100%
compatible. DivX video technology, often called the "MP3 of video", has
160 million users worldwide; there are an estimated 2 billion DivX files in existence. DivX is a true leader in video compression technology.
- Includes Dr. DivX video-encoding software, converts any video file (DVD, DV-movie etc) into a DivX file.

Short summary description Freecom Mediaplayer-3 80GB Silver:
This short summary of the Freecom Mediaplayer-3 80GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Mediaplayer-3 80GB, Silver, XviD, AC3, ASF, MP1, MP2, MP3, WMA, LCD, 3.05 cm (1.2"), 7200 RPM

Long summary description Freecom Mediaplayer-3 80GB Silver:
This is an auto-generated long summary of Freecom Mediaplayer-3 80GB Silver based on the first three specs of the first five spec groups.

Freecom Mediaplayer-3 80GB. Product colour: Silver, Video compression formats: XviD, Audio formats supported: AC3, ASF, MP1, MP2, MP3, WMA. Display: LCD, Display diagonal: 3.05 cm (1.2"). HDD speed: 7200 RPM, Drive device, buffer size: 2 MB, HDD capacity: 80 GB. Interface: USB 2.0. Bundled software: Dr. DivX

Features
Product colour *
Silver
Video compression formats
XviD
Audio formats supported
AC3, ASF, MP1, MP2, MP3, WMA
Display
Display
LCD
Display diagonal
3.05 cm (1.2")
Storage
HDD speed
7200 RPM
Drive device, buffer size
2 MB
HDD capacity
80 GB
Storage drive type
3.5” UDMA/E-IDE
Ports & interfaces
Interface
USB 2.0
Software
Bundled software
Dr. DivX
Power
Power requirements
200 - 240V AC
Weight & dimensions
Weight
1 kg
Dimensions (WxDxH)
207 x 128 x 36 mm
Package dimensions (WxDxH)
310 x 225 x 140 mm
Packaging content
Remote control included
Yes
Cables included
USB
System requirements
Minimum RAM
128 MB
Minimum processor
Pentium-III 500MHz
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Other features
I/O ports
Composite Component S-video Stereo Audio L/R SPDIF Optical Digital Audio USB
Products per pallet
108 pc(s)
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:00:00
Uk has collected 3 expert reviews for Freecom Mediaplayer-3 80GB Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 01:00:00
Verdict: Freecoms Mediaplayer-3 is a simple and effective way to play PC movie and music files on your TV or hi-fi. Freecoms Mediaplayer-3 allows you to play your media files on your TV and stereo, without you having to lug your PC downstairs. Thi...
100%
v3.co.uk
Updated:
2016-11-15 01:00:00
Watch videos directly using this external hard disk...
60%
Brand Image Product code Product Stock Price from
Freecom MediaPlayer-3 250 GB black Freecom MediaPlayer-3 250 GB black
(show image)
25027 MediaPlayer-3 250 GB black 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Mediaplayer-3 160 GB Silver Freecom Mediaplayer-3 160 GB Silver
(show image)
24963 Mediaplayer-3 160 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Mediaplayer-3 250GB Silver Freecom Mediaplayer-3 250GB Silver
(show image)
25028 Mediaplayer-3 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 160 GB black Freecom MediaPlayer-3 160 GB black
(show image)
24607 MediaPlayer-3 160 GB black 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 80 GB black Freecom MediaPlayer-3 80 GB black
(show image)
24606 MediaPlayer-3 80 GB black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)