Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom MediaPlayer-3 160 GB black digital media player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaPlayer-3 160 GB black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24607
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4021801246073
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10842
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years manufacturers warranty
Long product name Freecom MediaPlayer-3 160 GB black digital media player :
The short editorial description of Freecom MediaPlayer-3 160 GB black digital media player

MediaPlayer-3 160 GB black - Harddrive 3,5" based portable multimedia player, 160GB
More>>>
Freecom MediaPlayer-3 160 GB black digital media player:
The official marketing text of Freecom MediaPlayer-3 160 GB black digital media player as supplied by the manufacturer

• The first dedicated harddrive 3,5” based portable multimedia player, that can be used as:
- Movie Player: store and play back DivX/MPEG-4 movies in DVD quality
- Music Player: store and play back MP3,WMA,OGG Vorbis music files
- Digital Photo viewer: store and view JPEG pictures
- Portable Storage device: can also be used as a fast USB 2.0 external
harddrive

• Stylish, high quality design, fits perfectly in the living room, next to TV, projector or HiFi set
• Available in midnight black and ice silver
• Easy to operate via remote control or navigation buttons on the device
• Convenient graphical LCD display on the device for easy navigation
• Supports DTS & Dolby Digital 5.1 surround audio output through
optical port
• The portable Mediaplayer 3 is 100% DivX certified, and thereby 100%
compatible. DivX video technology, often called the "MP3 of video", has
160 million users worldwide; there are an estimated 2 billion DivX files in existence. DivX is a true leader in video compression technology
• Includes Dr. DivX video-encoding software, converts any video file (DVD, DV-movie etc) into a DivX file

Breaking new ground.
Experience a new level of computing and home entertainment with the Freecom portable Mediaplayer-3, the player that covers all AV-file
formats. The Freecom Mediaplayer-3 is a costeffective, dedicated harddrive based mobile multimedia player that seamlessly delivers digital media (video, audio) from your PC to the television,
projector or Hi-fi set. Enjoy digital media and information in the comfort of your living room.
Freecom has now developed a fast hard drive, a JPEG viewer, a MPEG 4 video player and a MP3 music player, all in one unit! This new portable
system is built for easy data sharing with friends and family. Enjoy your movies, songs and holiday pictures anywhere you go.Watching movies on a PC Monitor and listening to MP3 files on a small PC speaker system are now a thing of the past, as are difficult burning sessions creating CDs and DVDs.
Simply drag and drop your audio and video files from your PC to the MediaPlayer-3, take the portable MediaPlayer-3 to your living room, connect it to your TV of HiFi and you’re ready to go!
Keep it simple!

Short summary description Freecom MediaPlayer-3 160 GB black digital media player:
This short summary of the Freecom MediaPlayer-3 160 GB black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom MediaPlayer-3 160 GB black, 7200 RPM, 2 MB, 160 GB, AVI,DAT,MPG,VOB,XviD, AC3,MP3, USB 2.0

Long summary description Freecom MediaPlayer-3 160 GB black digital media player:
This is an auto-generated long summary of Freecom MediaPlayer-3 160 GB black digital media player based on the first three specs of the first five spec groups.

Freecom MediaPlayer-3 160 GB black. HDD speed: 7200 RPM, Drive device, buffer size: 2 MB, HDD capacity: 160 GB. Video compression formats: AVI,DAT,MPG,VOB,XviD, Audio formats supported: AC3,MP3. Interface: USB 2.0. Display: LCD, Display diagonal: 3.05 cm (1.2"), Display resolution: 2048 x 1532 pixels. Product colour: Black

Storage
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Storage drive type
3.5”UDMA/E-IDE
File formats
Video compression formats
AVI,DAT,MPG,VOB,XviD
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AC3,MP3
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
3.05 cm (1.2")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2048 x 1532 pixels
Ergonomics
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Power requirements
200-240VAC
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 65 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
128 x 207 x 36 mm
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
DivX Video-Encoding
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
USB
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium-III
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
I/O ports
An interface on a device to which you can connect another device.
Composite / component, S-VIDEO Stereo Audio L/R / SPDIF Optical Digital Audio
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
Uk has collected 3 expert reviews for Freecom MediaPlayer-3 160 GB black digital media player and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
Nl heeft 3 proffesionele recensies verzameld voor Freecom MediaPlayer-3 160 GB black digitale mediaspeler Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
Fr a recueilli 3 avis d’experts pour Freecom MediaPlayer-3 160 GB black lecteur multimédia Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
De hat 3 Expertenmeinungen über Freecom MediaPlayer-3 160 GB black Digitaler Mediaplayer Schwarz eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
Testseek ha raccolto 3 recensioni da parte di esperti per Freecom MediaPlayer-3 160 GB black lettore multimediale Nero e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
Es ha coleccionado 3 opiniones de expertos para Freecom MediaPlayer-3 160 GB black reproductor multimedia y grabador de sonido Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
Dk har samlet 3 ekspertanmeldelser for Freecom MediaPlayer-3 160 GB black digital medieafspiller Sort og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:02
Se har samlat in 3 experttester för Freecom MediaPlayer-3 160 GB black digitala mediaspelare Svart och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 09:04:57
Verdict: Freecoms Mediaplayer-3 is a simple and effective way to play PC movie and music files on your TV or hi-fi. Freecoms Mediaplayer-3 allows you to play your media files on your TV and stereo, without you having to lug your PC downstairs. Thi...
100%
v3.co.uk
Updated:
2011-09-26 09:04:52
Watch videos directly using this external hard disk...
60%
Show all
Customer service details