Freecom logo

Freecom Mediaplayer-3 160 GB Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37210
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom Mediaplayer-3 160 GB Silver:

Freecom Mediaplayer-3 160 GB, Silver, XviD, AC3, ASF, MP1, MP2, MP3, WMA, LCD, 3.05 cm (1.2"), 7200 RPM

Long summary description Freecom Mediaplayer-3 160 GB Silver:

Freecom Mediaplayer-3 160 GB. Product colour: Silver, Video compression formats: XviD, Audio formats supported: AC3, ASF, MP1, MP2, MP3, WMA. Display: LCD, Display diagonal: 3.05 cm (1.2"). HDD speed: 7200 RPM, Drive device, buffer size: 2 MB, HDD capacity: 160 GB. Interface: USB 2.0. Bundled software: Dr. DivX

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.