Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom MediaPlayer-3 80 GB black digital media player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaPlayer-3 80 GB black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24606
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10830
This statistic is based on the 96580 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94409 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturer’s warranty and unlimited free helpdesk support
Long product name Freecom MediaPlayer-3 80 GB black digital media player :
The short editorial description of Freecom MediaPlayer-3 80 GB black digital media player

MediaPlayer-3 80 GB black - Harddrive 3,5" based portable multimedia player, 80GB
More>>>
Freecom MediaPlayer-3 80 GB black digital media player:
The official marketing text of Freecom MediaPlayer-3 80 GB black digital media player as supplied by the manufacturer

• The first dedicated harddrive 3,5” based portable multimedia player, that can be used as:
- Movie Player: store and play back DivX/MPEG-4 movies in DVD quality
- Music Player: store and play back MP3,WMA,OGG Vorbis music files
- Digital Photo viewer: store and view JPEG pictures
- Portable Storage device: can also be used as a fast USB 2.0 external
harddrive

• Stylish, high quality design, fits perfectly in the living room, next to TV, projector or HiFi set
• Available in midnight black and ice silver
• Easy to operate via remote control or navigation buttons on the device
• Convenient graphical LCD display on the device for easy navigation
• Supports DTS & Dolby Digital 5.1 surround audio output through
optical port
• The portable Mediaplayer 3 is 100% DivX certified, and thereby 100%
compatible. DivX video technology, often called the "MP3 of video", has
160 million users worldwide; there are an estimated 2 billion DivX files in existence. DivX is a true leader in video compression technology
• Includes Dr. DivX video-encoding software, converts any video file (DVD, DV-movie etc) into a DivX file

Breaking new ground.
Experience a new level of computing and home entertainment with the Freecom portable Mediaplayer-3, the player that covers all AV-file
formats. The Freecom Mediaplayer-3 is a costeffective, dedicated harddrive based mobile multimedia player that seamlessly delivers digital media (video, audio) from your PC to the television,
projector or Hi-fi set. Enjoy digital media and information in the comfort of your living room.
Freecom has now developed a fast hard drive, a JPEG viewer, a MPEG 4 video player and a MP3 music player, all in one unit! This new portable
system is built for easy data sharing with friends and family. Enjoy your movies, songs and holiday pictures anywhere you go.Watching movies on a PC Monitor and listening to MP3 files on a small PC speaker system are now a thing of the past, as are difficult burning sessions creating CDs and DVDs.
Simply drag and drop your audio and video files from your PC to the MediaPlayer-3, take the portable MediaPlayer-3 to your living room, connect it to your TV of HiFi and you’re ready to go!
Keep it simple!

Short summary description Freecom MediaPlayer-3 80 GB black digital media player:
This short summary of the Freecom MediaPlayer-3 80 GB black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom MediaPlayer-3 80 GB black, 7200 RPM, 2 MB, 80 GB, AVI,DAT,MPG,VOB,XviD, AC3,MP3, USB 2.0

Long summary description Freecom MediaPlayer-3 80 GB black digital media player:
This is an auto-generated long summary of Freecom MediaPlayer-3 80 GB black digital media player based on the first three specs of the first five spec groups.

Freecom MediaPlayer-3 80 GB black. HDD speed: 7200 RPM, Drive device, buffer size: 2 MB, HDD capacity: 80 GB. Video compression formats: AVI,DAT,MPG,VOB,XviD, Audio formats supported: AC3,MP3. Interface: USB 2.0. Display: LCD, Display diagonal: 3.05 cm (1.2"), Display resolution: 2048 x 1532 pixels. Product colour: Black

Storage
HDD speed
7200 RPM
Drive device, buffer size
2 MB
HDD capacity
80 GB
Storage drive type
3.5”UDMA/E-IDE
File formats
Video compression formats
AVI,DAT,MPG,VOB,XviD
Audio formats supported
AC3,MP3
Ports & interfaces
Interface
USB 2.0
Display
Display
LCD
Display diagonal
3.05 cm (1.2")
Display resolution
2048 x 1532 pixels
Ergonomics
Product colour *
Black
Power
Power requirements
200-240VAC
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Weight
1 kg
Dimensions (WxDxH)
128 x 207 x 36 mm
Software
Bundled software
DivX Video-Encoding
Packaging content
Handheld remote control
Yes
Cables included
USB
System requirements
Minimum RAM
128 MB
Minimum processor
Pentium-III
Other features
I/O ports
Composite / component, S-VIDEO Stereo Audio L/R / SPDIF Optical Digital Audio
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Freecom Mediaplayer-3 80GB digital media player Silver Freecom Mediaplayer-3 80GB digital media player Silver
(show image)
24962 Mediaplayer-3 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 250 GB black digital media player Freecom MediaPlayer-3 250 GB black digital media player
(show image)
25027 MediaPlayer-3 250 GB black 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Mediaplayer-3 160 GB digital media player Silver Freecom Mediaplayer-3 160 GB digital media player Silver
(show image)
24963 Mediaplayer-3 160 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Mediaplayer-3 250GB digital media player Silver Freecom Mediaplayer-3 250GB digital media player Silver
(show image)
25028 Mediaplayer-3 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 160 GB black digital media player Freecom MediaPlayer-3 160 GB black digital media player
(show image)
24607 MediaPlayer-3 160 GB black 0.00
(excl. VAT)
0 (incl. VAT)