location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Coppa Goal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coppa Goal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41.05.10.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469462124
Category: Football Goals Check ‘EXIT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:25:59
The date of the most recent change of this product data-sheet in Icecat.
EXIT 41.05.10.00 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Coppa Goal :
The long product name of EXIT Coppa Goal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coppa Goal, 220x170x80 cm
More>>>
Short summary description EXIT Coppa Goal:
This short summary of the EXIT Coppa Goal data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Coppa Goal, Youth, Floor mounted, Black, Steel, 3.8 cm, 1.5 mm

Long summary description EXIT Coppa Goal:
This is an auto-generated long summary of EXIT Coppa Goal based on the first three specs of the first five spec groups.

EXIT Coppa Goal. Target audience: Youth, Mounting type: Floor mounted, Frame colour: Black. Number of pieces: 1 pc(s), Material: Steel, Packaging languages (ISO 639 format): Multi. Width: 2200 mm, Depth: 800 mm, Height: 1700 mm. Package width: 1150 mm, Package depth: 130 mm, Package height: 330 mm. Products per intermodal container (20ft): 570 pc(s), Products per intermodal container (40ft): 805 pc(s), Products per intermodal container (40ft, HC): 805 pc(s)

Brand Image Product code Product Stock Price from
EXIT

EXIT Scala Aluminium Goal 500x200
(show image)
42.50.20.00 Scala Aluminium Goal 500x200 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Scala Aluminium Goal 300x200
(show image)
42.30.20.00 Scala Aluminium Goal 300x200 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Scala Aluminium Goal 300x100
(show image)
42.30.10.00 Scala Aluminium Goal 300x100 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Scala Aluminium Goal 220x120
(show image)
42.22.12.00 Scala Aluminium Goal 220x120 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Forza Goal
(show image)
41.09.10.00 Forza Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Finta Goal
(show image)
41.07.10.00 Finta Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Maestro Goal
(show image)
41.03.10.00 Maestro Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Panna Goal (Set of 2 foldable goals)
(show image)
41.01.20.00 Panna Goal (Set of 2 foldable goals) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Panna Goal
(show image)
41.01.10.00 Panna Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Pico Goal
(show image)
41.00.20.00 Pico Goal 0.00
(excl. VAT)
0 (incl. VAT)