Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Pico Goal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pico Goal
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41.00.20.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469463794
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7812
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 19 Jan 2021 10:37:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Pico Goal :
The short editorial description of EXIT Pico Goal

Pico Goal (Set of 2 foldable goals), 900x600x600mm
More>>>
EXIT Pico Goal:
The official marketing text of EXIT Pico Goal as supplied by the manufacturer

Score beautiful goals with these foldable EXIT Pico goals! (Set of 2 goals).

With this compact, leightweight and easy to carry EXIT Pico Goals, you can play this game anywhere and everywhere. In the garden, driveway or when out and about! And, the goals are foldable as well..!

The frame (D32x1.0mm) is galvanized and black powdercoated. The net is of a very high quality and is no longer a pain, but pure fun to play with!
Hint: because of the net construction this EXIT Pico goal might also be suitable for (ice)hockey.

Short summary description EXIT Pico Goal:
This short summary of the EXIT Pico Goal data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Pico Goal, Boy/Girl, 3 yr(s), Outdoor, Black

Long summary description EXIT Pico Goal:
This is an auto-generated long summary of EXIT Pico Goal based on the first three specs of the first five spec groups.

EXIT Pico Goal. Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Suitable for: Outdoor, Product colour: Black

Features
Suitable for
Outdoor
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product colour
Black
Material
Steel
Number of pieces
2 pc(s)
Safety warning
EU TSD warning
To be used under direct adult supervision
Weight & dimensions
Width
900 mm
Depth
600 mm
Height
600 mm
Weight
9.2 kg
Package width
690 mm
Package depth
135 mm
Package height
270 mm
Package weight
10.8 kg
Logistics data
Quantity per pallet
30 pc(s)
Supplier features
Target audience
Youth
Supplier features
Assembly required
Yes
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
Target audience details
Early childhood, Child, Teenager
Minimum number of players
1
(cdm) Developped capacities
Sharing, Address
Safety directive age warning (2009/48/CE)
Not suitable under 36 months
(cdm) Number of pieces
2
Packaging languages
Multi
Manual languages
Multi
Invoice unit
No
Orderable unit
No
Dispatch unit
No
(cdm) Audiences
Early childhood, Child, Adult
(cdm) Additional usage
Outdoor
(cdm) Parental presence
Recommended
Brand Image Product code Product Stock Price from
EXIT Scala Aluminium Goal 500x200 EXIT Scala Aluminium Goal 500x200
(show image)
42.50.20.00 Scala Aluminium Goal 500x200 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Scala Aluminium Goal 300x200 EXIT Scala Aluminium Goal 300x200
(show image)
42.30.20.00 Scala Aluminium Goal 300x200 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Scala Aluminium Goal 300x100 EXIT Scala Aluminium Goal 300x100
(show image)
42.30.10.00 Scala Aluminium Goal 300x100 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Scala Aluminium Goal 220x120 EXIT Scala Aluminium Goal 220x120
(show image)
42.22.12.00 Scala Aluminium Goal 220x120 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Forza Goal EXIT Forza Goal
(show image)
41.09.10.00 Forza Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Finta Goal EXIT Finta Goal
(show image)
41.07.10.00 Finta Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Coppa Goal EXIT Coppa Goal
(show image)
41.05.10.00 Coppa Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Maestro Goal EXIT Maestro Goal
(show image)
41.03.10.00 Maestro Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Panna Goal (Set of 2 foldable goals) EXIT Panna Goal (Set of 2 foldable goals)
(show image)
41.01.20.00 Panna Goal (Set of 2 foldable goals) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Panna Goal EXIT Panna Goal
(show image)
41.01.10.00 Panna Goal 0.00
(excl. VAT)
0 (incl. VAT)