location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Scala Aluminium Goal 300x200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scala Aluminium Goal 300x200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42.30.20.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717703020298
Category: Football Goals Check ‘EXIT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:25:11
The date of the most recent change of this product data-sheet in Icecat.
EXIT 42.30.20.00 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (19.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Scala Aluminium Goal 300x200 :
The long product name of EXIT Scala Aluminium Goal 300x200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scala Aluminium Goal 300x200x140 cm
More>>>
Short summary description EXIT Scala Aluminium Goal 300x200:
This short summary of the EXIT Scala Aluminium Goal 300x200 data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Scala Aluminium Goal 300x200, Youth, Floor mounted, Aluminium, Aluminium, 2 mm, Black

Long summary description EXIT Scala Aluminium Goal 300x200:
This is an auto-generated long summary of EXIT Scala Aluminium Goal 300x200 based on the first three specs of the first five spec groups.

EXIT Scala Aluminium Goal 300x200. Target audience: Youth, Mounting type: Floor mounted, Frame colour: Aluminium. Number of pieces: 2 pc(s), Material: Steel, Packaging languages (ISO 639 format): Multi. Width: 3000 mm, Depth: 1400 mm, Height: 2000 mm. Package weight: 35 kg, Package volume: 10000 cm³, Packaging languages: Multi. Products per intermodal container (20ft): 290 pc(s), Products per intermodal container (40ft): 580 pc(s), Products per intermodal container (40ft, HC): 680 pc(s)

Brand Image Product code Product Stock Price from
EXIT

EXIT Scala Aluminium Goal 500x200
(show image)
42.50.20.00 Scala Aluminium Goal 500x200 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Scala Aluminium Goal 300x100
(show image)
42.30.10.00 Scala Aluminium Goal 300x100 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Scala Aluminium Goal 220x120
(show image)
42.22.12.00 Scala Aluminium Goal 220x120 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Forza Goal
(show image)
41.09.10.00 Forza Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Finta Goal
(show image)
41.07.10.00 Finta Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Coppa Goal
(show image)
41.05.10.00 Coppa Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Maestro Goal
(show image)
41.03.10.00 Maestro Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Panna Goal (Set of 2 foldable goals)
(show image)
41.01.20.00 Panna Goal (Set of 2 foldable goals) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Panna Goal
(show image)
41.01.10.00 Panna Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Pico Goal
(show image)
41.00.20.00 Pico Goal 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 2 distributor(s)