EXIT logo

EXIT Scala Aluminium Goal 220x120

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35126
Info modified on:
29 Mar 2024, 18:25:11
Long product name EXIT Scala Aluminium Goal 220x120:

Scala Aluminium Goal 220x120x80cm

Short summary description EXIT Scala Aluminium Goal 220x120:

EXIT Scala Aluminium Goal 220x120, Youth, Floor mounted, Aluminium, Aluminium, 2 mm, Black

Long summary description EXIT Scala Aluminium Goal 220x120:

EXIT Scala Aluminium Goal 220x120. Target audience: Youth, Mounting type: Floor mounted, Frame colour: Aluminium. Number of pieces: 2 pc(s), Material: Steel, Packaging languages (ISO 639 format): Multi. Width: 2200 mm, Depth: 860 mm, Height: 1200 mm. Package width: 1260 mm, Package depth: 185 mm, Package height: 275 mm. Products per intermodal container (20ft): 418 pc(s), Products per intermodal container (40ft): 881 pc(s), Products per intermodal container (40ft, HC): 954 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.