EXIT logo

EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28084
Info modified on:
07 Mar 2024, 15:34:52
Long product name EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball:

Striker Streetsoccer (4 Pcs.) + Soccer ball, 275x130mm

Short summary description EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball:

EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball, Street soccer striker, Street soccer, Black, 130 mm, 130 mm, 275 mm

Long summary description EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball:

EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball. Product type: Street soccer striker, Suitable for: Street soccer, Product colour: Black. Width: 130 mm, Depth: 130 mm, Height: 275 mm. Package width: 465 mm, Package depth: 350 mm, Package height: 310 mm. Number of pieces: 4 pc(s)

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.