location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7967HE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160897509 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Nov 2012
Product end of life date
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge :
The long product name of HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

177 Series Photo Value Pack-150 sht/10 x 15 cm
More>>>
HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge:
The official description of HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HP Photo Value Pack is specially designed for experienced home users who want to print high quality photos in high volumes and be able to share them quickly and easily.
The HP 177 Series Photo Value Pack conveniently combines 6 ink cartridges with Original HP inks and 150 sheets of 10x15 cm HP Photo Paper that allow you to print true-to-life, high quality photos at home, easily and quickly[1].

Short summary description HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge:
This short summary of the HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes

Long summary description HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge:
This is an auto-generated long summary of HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge based on the first three specs of the first five spec groups.

HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes

The quickest route to high quality photos.

The combination of Original HP inks and HP paper gives you high quality photos, ultra fast. The Original HP inks in these cartridges provide vivid, consistent colour for true-to-life photos and crisp, laser-quality documents.

Enjoy easy, intuitive and efficient printing.

Featuring Auto Sense technology, HP Photo Paper takes the guesswork out of printing fast colour photos. Innovative designs of inks, cartridges, and printer move ink efficiently from the cartridge to your page so you get the most out of your purchase.

Easy to select supplies enables no-fuss shopping.

All supplies you need to print 150 10x15 cm photos [1] at home. Includes ink, paper and a link to download HP Photosmart Essential software specially designed for your HP printer - just add your image.

Disclaimer HP Value Pack-177 Series Photo Paper 150 sht/4 x 6 in with envelopes ink cartridge:
Disclaimer

[1] The included HP 177 Series cartridge for HP Photo Packs is designed for 150 sheets. Actual number of photos printed varies by images printed and other factors