location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8253 Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8253 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3470C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160883212 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:48
The date of the most recent change of this product data-sheet in Icecat.
certification (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited hardware warranty backed by HP service and support (Warranties may vary in European countries where legal requirements require a longer warranty period).
Long product name HP Photosmart 8253 Printer inkjet printer :
The long product name of HP Photosmart 8253 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 8253 Printer
More>>>
HP Photosmart 8253 Printer inkjet printer:
The official description of HP Photosmart 8253 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Individual inks, true-to-life photos, ultra-fast
Get professional quality photos at breathtaking speeds with this fast photo printer. Enjoy efficient printing with 6 individual HP Vivera ink cartridges linking into a unique HP ink recirculation system for maximum pages per cartridge.

Short summary description HP Photosmart 8253 Printer inkjet printer:
This short summary of the HP Photosmart 8253 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8253 Printer

Long summary description HP Photosmart 8253 Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart 8253 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart 8253 Printer

Get breakthrough performance from the world’s fastest photo printer¹ – plus individual inks.

Print 10 x 15 cm photos in as fast as 14 seconds and documents up to 32 ppm black, 31 ppm colour. Get more pages per cartridge with unique HP ink recirculation system. Save ink and money with six separate, easy-to-install HP Vivera ink cartridges.

Print long-lasting, professional photos and laser-quality documents.

Print professional 6-ink colour photos that resist fading for generations² with HP Vivera Inks. Print borderless photos up to large panorama (215 x 610 mm). Auto remove red-eye and enhance detail in shadows with HP Real Life technologies.

Enjoy easy, intuitive printing with a range of advanced tools and automated features.

Never run out of ink in the middle of printing – printer checks enough is available before starting a page or photo. Enjoy the convenience of a motorised photo paper tray. Edit photos without a PC via 6.4 cm display and on-printer controls.