location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8181C multifunction printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8181C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8181C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780596009 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Q8181C multifunction printer :
The long product name of HP Q8181C multifunction printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C6183 All-in-One Printer
More>>>
HP Q8181C multifunction printer:
The official description of HP Q8181C multifunction printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/copy photos in as fast as 12 seconds and documents at up to 32 ppm black and 31 ppm colour, wireless networking, 6 individual HP Vivera Ink cartridges, photos resist fading for generations, built-in 6.1 cm (2.4 in) image display, memory card slots, borderless in a range of standard and custom sizes, print HP CD/DVD Tattoos, 50-sheet automatic document feeder, automated 10 x 15 cm photo paper tray, 4800 x 4800 dpi scanning, dust/scratch removal, colour faxing with junk fax barrier, HP Photo Fix button, HP Photosmart Software
Ultra-fast photo all-in-one with six individual inks, fax and wireless networking. Advanced paper-handling with auto document feeder and optional two-sided printing (not included). Enjoy lab-quality photos and laser-quality documents.

Short summary description HP Q8181C multifunction printer:
This short summary of the HP Q8181C multifunction printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8181C

Long summary description HP Q8181C multifunction printer:
This is an auto-generated long summary of HP Q8181C multifunction printer based on the first three specs of the first five spec groups.

HP Q8181C

Ultra-fast photo all-in-one with fax, wireless and six individual inks.

Ultra-fast photo all-in-one with colour fax and six individual ink cartridges. Share print, fax, scan and copy capabilities using built-in wired or wireless networking. Print documents at up to 32 ppm black and 31 ppm colour.

Print and copy multi-page documents and photos with or without a PC.

View and print photos without a PC using 6.1 cm display and camera memory cards [1]. Save time with 50-sheet auto document feeder and automatic photo tray. Make professional-quality photo reprints, with or with out borders.

Lab-quality, long-lasting photos, creative projects and laser-quality documents.

Print lab-quality, long-lasting photos and documents in six colours with HP Vivera Inks. Enhance photo projects with powerful scanning, and restore damaged images using HP Real Life technologies. Personalise CDs/DVDs with HP Tattoos.

Disclaimer HP Q8181C multifunction printer:
Disclaimer

[1] Memory card slots support Secure Digital/MultiMediaCard, CompactFlash, Memory Stick, Memory Stick Duo, xD-Picture Card (not included, sold separately)