location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8220C multifunction printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8220C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8220C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780530072 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Nov 2010
Product end of life date
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Q8220C multifunction printer :
The long product name of HP Q8220C multifunction printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C5183 All-in-One Printer
More>>>
HP Q8220C multifunction printer:
The official description of HP Q8220C multifunction printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/copy photos in as fast as 12 seconds and documents at up to 32 ppm black and 31 ppm colour, Ethernet networking, 6 individual HP Vivera Ink cartridges, photos resist fading for generations, built-in 6.1 cm (2.4 in) image display, memory card slots, borderless in a range of standard and custom sizes, automated 10 x 15 cm photo paper tray, 2400 x 4800 dpi scanning, dust/scratch removal, HP Photo Fix button, HP Photosmart Software
Ultra-fast photo all-in-one with economical six individual inks and built-in networking. Lab-quality photos and reprints, plus high-quality scans and document printing. Print photos without a PC using 6.1 cm display and one-touch buttons.

Short summary description HP Q8220C multifunction printer:
This short summary of the HP Q8220C multifunction printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8220C

Long summary description HP Q8220C multifunction printer:
This is an auto-generated long summary of HP Q8220C multifunction printer based on the first three specs of the first five spec groups.

HP Q8220C

Ultra-fast photo all-in-one with six individual inks and home networking.

Ultra-fast photo all-in-one with economical six individual ink cartridges and built-in networking. Print and copy a 10 x 15 cm photo as fast as 12 seconds, and documents at breakthrough speeds of up to 32 ppm black and up to 31 ppm colour.

Easily print photos without a PC using a 6.1 cm display and one-touch buttons.

Easily view, edit and print photos without a PC using a 6.1 cm image display, HP Photosmart Express/Essential and one-touch buttons. Five times as many consumers rated this printer as the easiest-to-use in its class [1].

Lab-quality, long-lasting photos, creative projects and laser-quality documents.

Print lab-quality, long-lasting photos and documents in six colours with HP Vivera Inks. Print photos quickly and conveniently with the automated 10 x 15 cm photo tray. Create professional-looking CDs/DVDs with HP Tattoos.

Disclaimer HP Q8220C multifunction printer:
Disclaimer

[1] Worldwide photo printing research commissioned by HP and conducted by Doxus, March-April 2006. For details visit www.doxus.com