location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7463 printer inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7463 printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC247C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585100385 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2023 21:58:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2008
Product end of life date
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D7463 printer inkjet printer :
The long product name of HP Photosmart D7463 printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D7463 Printer
More>>>
HP Photosmart D7463 printer inkjet printer:
The official description of HP Photosmart D7463 printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photos in as fast as 10 seconds, documents at up to 34 ppm black/33 ppm colour, wireless 802.11g/b and wired Ethernet 802.3 networking, 6 individual HP Vivera Ink cartridges, photos resist fading for generations, 8.9 cm (3.5 inch) touchscreen, Bluetooth® adapter included, direct printing from memory card and PictBridge-enabled cameras, borderless up to large panorama (215 x 610 mm), 100-sheet A4 paper tray plus automated 10 x 15 cm photo tray, printable school papers, HP Smart Web Printing, HP Red-eye Removal button, HP Auto Sense, HP Photosmart Essential Software
Enjoy the fastest and easiest way to print photos[2] with a 8.9 cm touchscreen. Share blazing print speeds and the economy of six individual inks over your wireless[1] or Ethernet network. Print direct from your Bluetooth® camphone.

Short summary description HP Photosmart D7463 printer inkjet printer:
This short summary of the HP Photosmart D7463 printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7463 printer

Long summary description HP Photosmart D7463 printer inkjet printer:
This is an auto-generated long summary of HP Photosmart D7463 printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart D7463 printer

Print lab-quality photos and laser-quality documents via a wireless[1] or Ethernet network.

Print long-lasting, lab-quality photos and laser-quality documents in stunning 6-ink colour with HP Vivera inks. Share and print over your wireless[1] or wired Ethernet network. Handle photos straight from the printer with HP Advanced Photo Paper.

Print and edit via the 8.9 cm touchscreen – the fast and easy way to print photos at home.

Enjoy the fastest and easiest way to print photos at home[2] with the 8.9 cm interactive touchscreen and automated photo tray. Print lab-quality photos from memory cards or Bluetooth®-enabled devices and remove red-eye at the touch of a button.

Get easy, affordable printing – with six individual inks – at up to 34 ppm black, 33 ppm colour.

Enjoy economical printing with six individual inks and an optional high-capacity replacement black ink cartridge (not included, sold separately). Print documents at up to 34 ppm black, 33 ppm colour and 10 x 15 cm photos in as fast as 10 seconds.

Disclaimer HP Photosmart D7463 printer inkjet printer:
Disclaimer

[1] Wireless performance is dependent upon physical environment and distance from access point
[2] Printing process research commissioned by HP, 2007, details at www.doxus.com