location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ANT2206 network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT2206
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-005-231001B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718937508013
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zyxel ANT2206 network antenna :
The short editorial description of Zyxel ANT2206 network antenna

ANT2206 2.4/ 5GHz 6dBi Indoor External Antenna
More>>>
Zyxel ANT2206 network antenna:
The official marketing text of Zyxel ANT2206 network antenna as supplied by the manufacturer

- Operating in both 2.4GHz & 5GHz bands with 6dBi gain for 2.4GHz, 8dBi for 5GHz.
- RP SMA connector for easy installation to all ZyXEL WLAN Access Points.
- Supports either table stand or wall-mount brackets.

Short summary description Zyxel ANT2206 network antenna:
This short summary of the Zyxel ANT2206 network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ANT2206, 50 Ω, 65°, 75°, Vertical polarization, 2.0:1, -10 - 55 °C

Long summary description Zyxel ANT2206 network antenna:
This is an auto-generated long summary of Zyxel ANT2206 network antenna based on the first three specs of the first five spec groups.

Zyxel ANT2206. Impedance: 50 Ω, Horizontal beam width: 65°, Vertical beam width: 75°. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 2.0:1. Width: 2.99" (76 mm), Depth: 3.39" (86 mm), Height: 4.65" (118 mm). Frequency range: 2400 - 2500MHz, 4900 - 5875MHz

Performance
Impedance
50 Ω
Horizontal beam width
65°
Vertical beam width
75°
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2.0:1
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-10 - 55 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
2.99" (76 mm)
Depth
3.39" (86 mm)
Height
4.65" (118 mm)
Weight
3.88 oz (110 g)
Other features
Frequency range
2400 - 2500MHz, 4900 - 5875MHz
Brand Image Article code product Stock Price from
Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA
(show image)
ANT1106 ANT1106 6dBi Omni-Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel Ant3108 WLan Antenna network antenna 8 dBi Zyxel Ant3108 WLan Antenna network antenna 8 dBi
(show image)
91-005-233001B Ant3108 WLan Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT3218 network antenna RP-SMA 18 dBi Zyxel ANT3218 network antenna RP-SMA 18 dBi
(show image)
91-005-232001B ANT3218 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA
(show image)
91-005-225001B ANT1106 6dBi Omni-Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna network antenna Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna network antenna
(show image)
EXT106 EXT-106 Indoor 6dBi Directional Patch Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna network antenna RP-SMA Zyxel EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna network antenna RP-SMA
(show image)
EXT105 EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi
(show image)
91-005-047001B EXT-108 Omni-Directional Extension Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-118 Directional Panel Antenna network antenna 18 dBi Zyxel EXT-118 Directional Panel Antenna network antenna 18 dBi
(show image)
91-005-050001 EXT-118 Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna
(show image)
91-005-029001 EXT-104 4dBi Omnidirectional Ceiling Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)