location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXT-104 4dBi Omnidirectional Ceiling Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-005-029001
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:22:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna :
The short editorial description of Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna

EXT-104 4dBi Omnidirectional Ceiling Antenna
More>>>
Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna:
The official marketing text of Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna as supplied by the manufacturer

Wireless network antennas typically perform best in open environments with the least amount of obstructions possible. Performance may be significantly impaired if antennas are mounted near metal surfaces, concrete walls, or other high-density materials. To meet the challenge of these and other severe environments, ZyXEL offers performance-enhancing antennas for its ZyAIR family of wireless modems.

ZyAIR's extended reach antennas allow users to get the best wireless performance out of the most difficult environments. With ZyAIR antennas, customers will enjoy greater reach and better transmission quality for their wireless networks.

Short summary description Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna:
This short summary of the Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna, 4 dBi, IEEE 802.11b, IEEE 802.11g, 360°, 100°, 78.7" (2 m), 3.53 oz (100 g)

Long summary description Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna:
This is an auto-generated long summary of Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna network antenna based on the first three specs of the first five spec groups.

Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna. Antenna gain level (max): 4 dBi, Networking standards: IEEE 802.11b, IEEE 802.11g, Horizontal beam width: 360°. Cable length: 78.7" (2 m). Weight: 3.53 oz (100 g). Network connection type: WLAN

Performance
Networking standards
IEEE 802.11b, IEEE 802.11g
Horizontal beam width
360°
Vertical beam width
100°
Antenna gain level (max) *
4 dBi
Features
Voltage Standing Wave Ratio (VSWR)
2.0
Cable length
78.7" (2 m)
Weight & dimensions
Weight
3.53 oz (100 g)
Other features
Network connection type
WLAN
Brand Image Article code product Stock Price from
Zyxel ANT3218 network antenna RP-SMA 18 dBi Zyxel ANT3218 network antenna RP-SMA 18 dBi
(show image)
91-005-232001B ANT3218 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT2206 network antenna Zyxel ANT2206 network antenna
(show image)
91-005-231001B ANT2206 0.00
(excl. VAT)
0 (incl. VAT)