location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXT-108 Omni-Directional Extension Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-005-047001B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718937500734 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 dBi
  • - 2.4 GHz
  • - Circular polarization
Long product name Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi :
The short editorial description of Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi

Indoor/Outdoor Antenna 802.11g/b
More>>>
Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi:
The official marketing text of Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi as supplied by the manufacturer

ZyAIR EXT-108 8dBi large Omni-Directional AP/Bridge Extension Antenna

An 8dBI Indoor/Outdoor Antenna with 360 deg horizonal coverage and 15 deg vertical coverage. Ideal both for mounting outside on a pole or in a large internal envirment such as a warehouse. An N-type connetor is provided.

Short summary description Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi:
This short summary of the Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel EXT-108 Omni-Directional Extension Antenna, 8 dBi, 2.4 GHz, 360°, 15°, Circular polarization, 0.748" (19 mm)

Long summary description Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi:
This is an auto-generated long summary of Zyxel EXT-108 Omni-Directional Extension Antenna network antenna 8 dBi based on the first three specs of the first five spec groups.

Zyxel EXT-108 Omni-Directional Extension Antenna. Antenna gain level (max): 8 dBi, Frequency band: 2.4 GHz, Horizontal beam width: 360°. Polarization: Circular polarization. Width: 0.748" (19 mm), Depth: 0.748" (19 mm), Height: 9.84" (250 mm)

Performance
Frequency band *
2.4 GHz
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8 dBi
Features
Polarization
Circular polarization
Weight & dimensions
Width
0.748" (19 mm)
Depth
0.748" (19 mm)
Height
9.84" (250 mm)
Weight
11.9 oz (337 g)
Brand Image Article code product Stock Price from
Zyxel ANT3218 network antenna RP-SMA 18 dBi Zyxel ANT3218 network antenna RP-SMA 18 dBi
(show image)
91-005-232001B ANT3218 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT2206 network antenna Zyxel ANT2206 network antenna
(show image)
91-005-231001B ANT2206 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)