location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT1106 6dBi Omni-Directional Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT1106
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA :
The short editorial description of Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA

ANT1106 6dBi Omni-Directional Antenna
More>>>
Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA:
The official marketing text of Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA as supplied by the manufacturer

802.11 b/g/n Omni-Directional High-Gain Antenna
- 6dBi omni-directional antenna for extended wireless signal coverage
- Compatible with 802.11b/g/n wireless devices that support SMA reverse connectors
- Allows desktop type and wall-mount type for flexible placement
- Easy to install, no software required

Powerful--- Up to 2 Times more Wireless Coverage Compared with Standard Antennas
ZyXEL's ANT1106 provides increased coverage for existing 802.11b/g/n wireless networks. Comparing with normal 2dBi antennas, it improves transmission distance as much as 174%. With ANT1106, you can easily avoid cost and complexity of adding additional access points or repeaters.

Best---All Direction Signal Increase Wireless Coverage into Dead Spots
This omni-directional antenna design not only improves signal quality and wireless signal range, but also eliminates dead spots in its 360° wireless coverage.

Effective—Compatible with any 802.11 b/g/n WLAN Device by Using ReversePlug SMA Connectors
ANT1106 can increase the effective range of existing 2.4GHz wireless routers, AP, PCI and similar devices from ZyXEL and other makers. So you may enjoy the 300Mbps throughput and larger coverage of the latest 802.11n standard with ZyXEL ANT1106.

Flexible --- Wall Mount and Desk Mount Placement Increasing Flexibility and Coverage
The ANT1106 comes with a base plate, a desk-mount plate, a wall-mount plate, 1.5m extended cable and accessories. Depending on different usages and environments, users may choose the wall- or desk-mount configuration for better wireless performance.

Short summary description Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA:
This short summary of the Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ANT1106 6dBi Omni-Directional Antenna, 6 dBi, 360°, 25°, RP-SMA, 2.0: 1, 0 - 50 °C

Long summary description Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA:
This is an auto-generated long summary of Zyxel ANT1106 6dBi Omni-Directional Antenna network antenna RP-SMA based on the first three specs of the first five spec groups.

Zyxel ANT1106 6dBi Omni-Directional Antenna. Antenna gain level (max): 6 dBi, Horizontal beam width: 360°, Vertical beam width: 25°. Antenna connector type: RP-SMA, Voltage Standing Wave Ratio (VSWR): 2.0: 1. Width: 6.3" (160 mm), Depth: 1.57" (40 mm), Height: 0.591" (15 mm). Frequency range: 2.4 GHz - 2.5 GHz

Performance
Horizontal beam width
360°
Vertical beam width
25°
Antenna gain level (max) *
6 dBi
Features
Antenna connector type *
RP-SMA
Voltage Standing Wave Ratio (VSWR)
2.0: 1
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
6.3" (160 mm)
Depth
1.57" (40 mm)
Height
0.591" (15 mm)
Weight
2.75 oz (78 g)
Other features
Frequency range
2.4 GHz - 2.5 GHz
Brand Image Article code product Stock Price from
Zyxel ANT3218 network antenna RP-SMA 18 dBi Zyxel ANT3218 network antenna RP-SMA 18 dBi
(show image)
91-005-232001B ANT3218 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT2206 network antenna Zyxel ANT2206 network antenna
(show image)
91-005-231001B ANT2206 0.00
(excl. VAT)
0 (incl. VAT)