location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi KidiMagic Color Show

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiMagic Color Show
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-163423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761634233
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kidi KidiMagic Color Show:
This short summary of the VTech Kidi KidiMagic Color Show data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi KidiMagic Color Show, 5 yr(s), Dutch, 14.6 oz (415 g), Multicolor

Long summary description VTech Kidi KidiMagic Color Show:
This is an auto-generated long summary of VTech Kidi KidiMagic Color Show based on the first three specs of the first five spec groups.

VTech Kidi KidiMagic Color Show. Recommended age (min): 5 yr(s), Languages support: Dutch. Weight: 14.6 oz (415 g). Product color: Multicolor

Design
Product color *
Multicolor
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Time learning, Music learning
Audio
Sounding
No
Power
Batteries required
No
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
6.77" (172 mm)
Depth
1.08" (27.5 mm)
Height
5.59" (142 mm)
Weight
14.6 oz (415 g)
Packaging data
Package width
7.99" (203 mm)
Package depth
5.91" (150 mm)
Package height
8.5" (216 mm)
Package weight
21.5 oz (610 g)
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
144 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet
36 pc(s)
Number of cartons per pallet layer
6 pc(s)
Package volume
6577.2 cm³
Master (outer) case width
17" (431 mm)
Master (outer) case length
12.8" (325 mm)
Master (outer) case height
9.57" (243 mm)
Master (outer) case weight
6.59 lbs (2.99 kg)
Master (outer) case volume
34038.23 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761634231
Supplier features
Assembly required
No