location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Flix roze Children's multifunctional gadget

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidizoom Flix roze
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-507552 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765075520
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiZoom Flix roze Children's multifunctional gadget:
This short summary of the VTech KidiZoom Flix roze Children's multifunctional gadget data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Flix roze, Children's multifunctional gadget, 5 yr(s), Dutch, 10.7 oz (302.5 g), Pink

Long summary description VTech KidiZoom Flix roze Children's multifunctional gadget:
This is an auto-generated long summary of VTech KidiZoom Flix roze Children's multifunctional gadget based on the first three specs of the first five spec groups.

VTech KidiZoom Flix roze. Product type: Children's multifunctional gadget. Recommended age (min): 5 yr(s), Languages support: Dutch. Weight: 10.7 oz (302.5 g). Product color: Pink

Design
Product type *
Children's multifunctional gadget
Product color *
Pink
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
No
Sounding
No
Speaking function
No
Power
Power source type *
Battery
Batteries required
No
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Rechargeable
No
Weight & dimensions
Width
4.49" (114 mm)
Depth
1.57" (40 mm)
Height
3.35" (85 mm)
Weight & dimensions
Weight
10.7 oz (302.5 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
3.5" (89 mm)
Package height
11" (279 mm)
Package weight
18.9 oz (535 g)
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
200 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet
50 pc(s)
Number of cartons per pallet layer
10 pc(s)
Harmonized System (HS) code
852580300
Package volume
4966.2 cm³
Master (outer) case width
15.2" (385 mm)
Master (outer) case length
8.78" (223 mm)
Master (outer) case height
12" (306 mm)
Master (outer) case weight
5.64 lbs (2.56 kg)
Master (outer) case volume
26271.63 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765075528
Supplier features
Assembly required
No