location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Maak Maartje Beter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maak Maartje Beter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-179523 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761795231
Category: Dolls Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Maak Maartje Beter:
This short summary of the VTech Maak Maartje Beter data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Maak Maartje Beter, 3 yr(s), Girl, 15" (380 mm), 26.9 oz (762.5 g), Multicolor

Long summary description VTech Maak Maartje Beter:
This is an auto-generated long summary of VTech Maak Maartje Beter based on the first three specs of the first five spec groups.

VTech Maak Maartje Beter. Recommended age (min): 3 yr(s), Suggested gender: Girl. Battery type: AA. Height: 15" (380 mm), Weight: 26.9 oz (762.5 g). Product color: Multicolor, Preassembled

Features
Product color *
Multicolor
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Sounding
No
Preassembled
Yes
Country of origin
China
Languages
Dutch
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Everyday life skills training
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Rechargeable
No
Weight & dimensions
Width
12.6" (320 mm)
Depth
3.94" (100 mm)
Height *
15" (380 mm)
Weight
26.9 oz (762.5 g)
Packaging data
Package width
15.7" (400 mm)
Package depth
5.24" (133 mm)
Package height
15" (381 mm)
Package weight
2.6 lbs (1.18 kg)
Package volume
20269.2 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
22.2" (563 mm)
Master (outer) case length
16.7" (425 mm)
Master (outer) case height
16.1" (410 mm)
Master (outer) case volume
98102.75 cm³
Master (outer) case weight
12.5 lbs (5.69 kg)
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
4 pc(s)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761795239
Number of layers per pallet
3 pc(s)
Quantity per pallet
48 pc(s)
Harmonized System (HS) code
950300219
Supplier features
Assembly required
No