location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi KidiFluffies Hond

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiFluffies Hond
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-194023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761940235
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:40
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kidi KidiFluffies Hond:
This short summary of the VTech Kidi KidiFluffies Hond data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi KidiFluffies Hond, Girl, 4 yr(s)

Long summary description VTech Kidi KidiFluffies Hond:
This is an auto-generated long summary of VTech Kidi KidiFluffies Hond based on the first three specs of the first five spec groups.

VTech Kidi KidiFluffies Hond. Battery type: AA. Product color: Pink

Features
Product color *
Pink
Material
Plush
Animal type(s)
Dog
Recommended age (min) *
4 yr(s)
Recommended age (max)
10 yr(s)
Recommended gender *
Girl
Sounding
No
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Time learning, Everyday life skills training, Critical thinking training, Logical thinking training, Fine motor skills training
Weight & dimensions
Width
9.45" (240 mm)
Depth
7.09" (180 mm)
Height
5.51" (140 mm)
Weight
9.35 oz (265 g)
Battery
Batteries required
No
Number of batteries supported
2
Battery type
AA
Battery
Rechargeable battery
No
Packaging content
Batteries included
No
Packaging data
Package width
9.84" (250 mm)
Package depth
5.51" (140 mm)
Package height
11" (279 mm)
Package weight
15.8 oz (447 g)
Package volume
9765 cm³
Logistics data
Number of layers per pallet
6 pc(s)
Quantity per pallet
144 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of cartons per pallet
24 pc(s)
Master (outer) case width
28.1" (714 mm)
Master (outer) case length
11.9" (302 mm)
Master (outer) case height
10.9" (277 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
7.63 lbs (3.46 kg)
Master (outer) case GTIN (EAN/UPC)
63417761940237
Master (outer) case volume
59728.96 cm³
Harmonized System (HS) code
950300410
Brand Image Article code product Stock Price from
VTech Kidi KidiFluffies Kat VTech Kidi KidiFluffies Kat
(show image)
80-193923 KidiFluffies Kat
VTech Mijn Slaapwekker Vriendje VTech Mijn Slaapwekker Vriendje
(show image)
80-179223 Mijn Slaapwekker Vriendje