location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LGT-M185R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGT-M185R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-002237 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045294266 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 687555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech LGT-M185R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact Mouse: With a comfortable and contoured shape, this Logitech ambidextrous wireless mouse feels great in either right or left hand and is far superior to a touchpad
  • - Durable and Reliable: This wireless USB mouse features a line-by-line scroll wheel, up to 1 year of battery life thanks to a smart sleep mode function, and comes with the included AA battery
  • - Universal Compatibility: Your Logitech mouse works with your Windows PC, Mac, or laptop, so no matter what type of computer you own today or buy tomorrow your mouse will be compatible
  • - Plug and Play Simplicity: Just plug in the tiny nano USB receiver and start working in seconds with a strong, reliable connection to your cordless computer mouse up to 10 m (5)
  • - Better than touchpad: Get more done by adding M185 to your laptop; according to a recent study, laptop users who chose this mouse over a touchpad were 50% more productive and worked 30% faster (4)
  • - Small and portable: The compact size and smooth cursor control make this PC mouse suitable for small to medium hands, tight workspaces or offices, and busy desktops
Guarantee: 3 years
Long product name Logitech LGT-M185R :
The short editorial description of Logitech LGT-M185R

OFFICE PRO 2016 WIN.ESD DWNLD **NO RETURNS**
More>>>
Logitech LGT-M185R:
The official marketing text of Logitech LGT-M185R as supplied by the manufacturer

Logitech® Wireless Mouse M185. A simple, reliable mouse with plug-and-play wireless. You get the reliability of a cord with wireless convenience and freedom—fast data transmission and virtually no delays or dropouts. The 1-year battery life means fewer hassles, too.* You’ll enjoy the high quality and reliability that have made Logitech the global leader for mice—plus a three-year limited hardware warranty. The tiny nano receiver works right away without software and is small enough to leave in your USB port so you won’t lose it. And on top of that, this comfy, contoured mouse treats your hand right.

* Battery life may vary based on user and computing conditions.

Short summary description Logitech LGT-M185R:
This short summary of the Logitech LGT-M185R data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LGT-M185R, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black, Red

Long summary description Logitech LGT-M185R:
This is an auto-generated long summary of Logitech LGT-M185R based on the first three specs of the first five spec groups.

Logitech LGT-M185R. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Red

Reliable wireless

No delays or dropouts. The tiny wireless receiver gives you a connection you can count on.

All-year power pack

With 12 months of battery life, you don’t have to deal with the hassle of frequent battery changes.1

Built to last

You’ll enjoy the high quality and reliability Logitech is known for—plus a 3-year limited hardware warranty.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black, Red
Surface coloration
Monochromatic
Ergonomics
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
12 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.36" (60 mm)
Depth
3.9" (99 mm)
Height
1.54" (39 mm)
Weight
2.65 oz (75.2 g)
Receiver width
0.567" (1.44 cm)
Receiver depth
0.24" (6.1 mm)
Receiver height
0.736" (1.87 cm)
Receiver weight
0.0635 oz (1.8 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.96" (126 mm)
Package depth
7.32" (186 mm)
Package height
3.27" (83 mm)
Package weight
4.32 oz (122.4 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060288410
Master (outer) case width
3.98" (101 mm)
Master (outer) case length
14.3" (362 mm)
Master (outer) case height
10.2" (259 mm)
Master (outer) case weight
3.2 lbs (1.45 kg)
Quantity per pallet
980 pc(s)
Quantity per intermodal container (20ft)
20000 pc(s)
Quantity per intermodal container (40ft)
41200 pc(s)
Quantity per intermodal container (40ft, HC)
46350 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-10-28 04:12:25
Uk has collected 8 expert reviews for Logitech Wireless Mouse M185 and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
artiss.co.uk
Updated:
2016-10-28 04:12:25
The M185 is a cheap, small sized, wireless mouse ideal for use with laptops. Available in range of colours (which is represented as a coloured band around the mouse, the rest of the product being black) it can be found for anywhere between £10 and £15.Lik...
Good Build quality, Reliable tracking on different surfaces, Reciever hides away when not in use, Good value for money...
Bad Rattly power button...
Bottom line Small, cheap and wireless, it's the ideal companion for a laptop. With a tiny reciever that can be stored away when not in use, and Logitech's reputation for quality this is well worth the money...
100%
smallformfactor.net
Updated:
2016-10-28 04:12:25
A few weeks ago, the bluetooth mouse we use for our HTPC failed. In the search for a replacement (we were never really happy with the previous mouse) the Logitech M185 Wireless Mouse became the chosen candidate.System RequirementsLogitech lists support fo...
Bottom line The Logitech M185 Wireless Mouse is available at various online retailers, with Newegg stocking it for US$17.49. I purchased this mouse for the equivalent of US$12.60 from a local store.As a low-mid range wireless notebook or HTPC cordless mouse, I would...
0%
Brand Image Article code product Stock Price from
Logitech M185 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M185 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002238 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-M185G Logitech LGT-M185G
(show image)
910-002235 LGT-M185G 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless
(show image)
910-002090 TRACKMAN Wireless Trackball M570 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI
(show image)
910-001950 Marathon Mouse M705 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M510 mouse RF Wireless Laser Logitech M510 mouse RF Wireless Laser
(show image)
910-001826 M510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-001794 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-M90 Logitech LGT-M90
(show image)
910-001793 LGT-M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office USB Type-A Optical Logitech M100 mouse Office USB Type-A Optical
(show image)
910-001604 M100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI
(show image)
910-001120 Performance Mouse MX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech LGT-M185R:
Disclaimer

©2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.

Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries.

Linux penguin “Tux” created by Larry Ewing and The Gimp.

All other trademarks are the property of their respective owners.