Logitech logo

Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217157
Info modified on:
06 Dec 2022, 15:54:41
Guarantee:
3 years
Long product name Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless:

TRACKMAN Wireless Trackball M570, RF Wireless, Alkaline

Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless:

Trackball comfort

Your trackball stays in one place, so you don’t have to move your arm to move your cursor. Its sculpted shape supports your hand to let you work all day in comfort.

Compact footprint

Short on space? No problem. Because the trackball doesn’t move, it’s perfect for tight workspaces and busy desks.

Logitech Advanced 2.4 GHz wireless

You get the reliability of a cord with cordless convenience and freedom—fast data transmission and virtually no delays or dropouts.

Tiny, wireless receiver

It’s so small it can stay plugged in a USB port. You don’t have to unplug it when you move around or worry about losing it. And your trackball is always ready to use.

Storable receiver

If you do need to remove the tiny receiver, just tuck it away right next to the battery.

Short summary description Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless:

Logitech TRACKMAN Wireless Trackball M570, RF Wireless, Black

Long summary description Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless:

Logitech TRACKMAN Wireless Trackball M570. Device interface: RF Wireless, Buttons quantity: 5. Power source: Batteries. Product color: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless 910-002090:
©2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies._x000D_
Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.